The RF4180B, manufactured by RF Micro Devices, is a high-performance, high-linearity amplifier designed for a variety of wireless applications. As an evolution of the RF4180 family, it offers improvements in gain, linearity, and power efficiency. The RF4180B is well-suited for use in cellular base stations, wireless repeaters, and other systems where high signal quality and reliable performance are critical.
Applications:
- Cellular base stations
- Wireless repeaters
- Wireless data systems
- Public Mobile Radio (PMR)
- Infrastructure systems
Features:
- High gain
- Improved linearity for minimal signal distortion
- Optimized power efficiency
- Low noise figure to maximize signal-to-noise ratio
- Integrated matching network for simplified design
- Compact surface mount package
Benefits:
- Enhanced signal strength: High gain enables robust signal strength, increasing range and coverage.
- Superior signal quality: Improved linearity minimizes distortion, resulting in clearer and more reliable signal transmission.
- Reduced power consumption: Optimized power efficiency lowers operating costs and extends battery life in portable devices.
- Simplified system design: The integrated matching network reduces the need for external components, simplifying the design process.
- Reliable operation: The robust design ensures consistent and reliable performance in various operating conditions.
Technical Specifications:
The RF4180B operates at a supply voltage of 5V and features optimized current consumption. It is designed to operate within a broad range of frequency bands, typically used in cellular and wireless communication systems. Its typical gain is about 23dB, and it delivers a specified output power that meets the standards for wireless communication. The integrated input and output matching network is optimized for a 50-ohm impedance. This device comes in a compact, surface-mountable package for easy integration into wireless devices. Further technical details can be found on the RF Micro Devices datasheet for the RF4180B.