EN
  • EN
  • DE

RF3232TR13

Part No RF3232TR13
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293586-RF3232TR13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF3232TR13 CAD Model

Description

The RF3232TR13 is a high-power, high-efficiency power amplifier module designed for use in a variety of wireless communication systems. Manufactured by RF Micro Devices, this module is optimized for performance in the 824-849 MHz band. It is widely utilized in cellular infrastructure applications and other communication devices requiring robust power amplification.

Applications:

  • Cellular base stations and repeaters
  • Wireless infrastructure equipment
  • Public safety radio systems
  • General purpose high-power amplification

Features:

  • High power output: Delivers significant RF power for extended range and reliable communication.
  • High efficiency: Minimizes power consumption and heat dissipation, contributing to overall system efficiency.
  • Compact size: Allows for integration into space-constrained applications.
  • Internal matching: Simplifies integration by providing impedance matching for optimal performance.
  • Wide operating voltage range: Provides flexibility in power supply design.

Benefits:

  • Improved signal strength and coverage: Enables reliable communication over longer distances.
  • Reduced power consumption: Lowers operating costs and extends battery life in portable devices.
  • Simplified system design: Internal matching reduces the need for external components.
  • Enhanced system reliability: Robust design ensures stable operation in demanding environments.

Additional Details:

The RF3232TR13 operates in the 824-849 MHz frequency band. It utilizes advanced Gallium Arsenide (GaAs) technology to achieve high power and efficiency. It is typically packaged in a surface-mount module for easy integration into printed circuit boards. The module requires a stable DC power supply for optimal performance. The specific output power and efficiency figures depend on the operating conditions, including voltage and temperature. Detailed electrical characteristics, including gain, linearity, and harmonic performance, are available in the product datasheet.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
Bel Power Solutions
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,015 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess