EN
  • EN
  • DE

RF3164ATR7

Part No RF3164ATR7
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293546-RF3164ATR7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF3164ATR7 CAD Model

Description

The RF3164ATR7 is a power amplifier module designed for WLAN applications in the 5 GHz band. This module provides a complete power amplifier solution, integrating the PA, input and output matching networks, and a power detector. It is optimized for IEEE 802.11a/n/ac standards.

Applications:

  • Wireless LAN (WLAN) IEEE 802.11a/n/ac applications in the 5 GHz band.
  • High-performance wireless routers and access points.
  • Wireless repeaters and extenders.
  • Wireless network interface cards (NICs).
  • IoT devices requiring 5 GHz WLAN connectivity.

Features:

  • Integrated Power Amplifier: Complete PA solution with integrated matching networks.
  • High Linearity: Ensures minimal signal distortion and supports high data rates.
  • High Efficiency: Reduces power consumption and extends battery life in portable applications.
  • Integrated Power Detector: Provides accurate power monitoring and control.
  • Small Form Factor: Compact size for easy integration into various devices.

Benefits:

  • Simplified Design: Integrated solution reduces design complexity and time-to-market.
  • Improved Performance: High linearity and efficiency enhance signal quality and data throughput.
  • Reduced Power Consumption: High efficiency extends battery life in mobile devices.
  • Accurate Power Control: Integrated power detector ensures compliance with regulatory requirements.
  • Compact Size: Small form factor allows for integration into space-constrained applications.

Additional Details:

The RF3164ATR7 is designed to operate from a single 3.3V power supply. It offers excellent gain and output power, enabling robust wireless connectivity. The integrated power detector allows for precise power control, which is crucial for meeting regulatory standards and optimizing power efficiency. The module’s small size and integrated matching networks simplify the design process, reducing the need for external components and minimizing board space. This power amplifier module is often utilized in wireless routers, access points, and other WLAN devices where high performance and reliability are critical. The device is typically available in a surface-mount package, facilitating automated assembly processes.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess