EN
  • EN
  • DE

RF3161BTR

Part No RF3161BTR
Manufacturer RF Micro Devices
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835278-RF3161BTR
Ultra Librarian 3D Model Ultra Librarian RF3161BTR CAD Model

Description

The RF3161BTR is a power amplifier module from RF Micro Devices (now Qorvo) designed for specific wireless communication applications. The exact specifications and capabilities depend on the specific revision and target application, but generally it provides amplification for RF signals within a defined frequency range.

Applications:

  • Cellular Handsets: Used as a final stage amplifier in mobile phones for signal transmission.
  • Wireless Data Modules: Employed in devices needing RF amplification for data communication.
  • Remote Control Systems: Integrated in transmitters for amplifying control signals.
  • Wireless Sensors: Used to boost signals in sensor networks for reliable data transmission.

Features:

  • Integrated Matching: Internal matching networks simplify external circuitry.
  • High Efficiency: Optimized for low power consumption.
  • Small Footprint: Designed for compact integration in portable devices.
  • Power Control: Allows adjustment of output power for different operating conditions.
  • Integrated Bias Circuitry: Simplifies the biasing requirements for the amplifier.

Benefits:

  • Improved Range: Provides enhanced signal strength for reliable communication over longer distances.
  • Extended Battery Life: Efficient design minimizes power consumption.
  • Simplified Design: Integrated components reduce the need for external circuitry, saving board space and design time.
  • Reduced BOM Cost: Fewer external components reduce the overall cost of materials.
  • Enhanced Reliability: Robust design ensures stable and consistent performance.

Additional Details:

The RF3161BTR's performance is characterized by parameters such as gain, output power, efficiency, and linearity. These parameters are typically specified under particular operating conditions of voltage, temperature, and frequency. The BTR suffix likely refers to a specific packaging or reel option. Consult the product datasheet for complete specifications and application recommendations. Proper impedance matching, biasing, and thermal management are critical for optimal performance and reliability.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess