Products specifications Report Issue?

Reference Date Code 17+
Manufacturer RF Micro Devices
Manufacturer Homepage www.rfmd.com
Win Source Part Number 711850-RF2317TR13
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF2317TR13 CAD Model

Description

The RF2317TR13 is a 2.4 GHz ISM Band Transceiver from RF Micro Devices. It's designed for high-performance, low-power wireless applications operating in the 2.4 GHz Industrial, Scientific, and Medical (ISM) band. This transceiver integrates a complete transmit and receive chain, along with a frequency synthesizer, providing a compact and cost-effective solution for wireless connectivity.

Applications:

  • Wireless sensor networks
  • Home automation systems
  • Remote control devices
  • Wireless gaming peripherals
  • Industrial monitoring and control
  • Active RFID tags

Features:

  • 2.4 GHz ISM band operation: Operates in the globally available 2.4 GHz band, ensuring widespread compatibility.
  • Integrated transmit and receive chain: Simplifies design and reduces the number of external components needed.
  • Low power consumption: Optimizes battery life for portable and battery-powered applications.
  • High sensitivity receiver: Enables reliable communication over extended ranges.
  • Programmable output power: Allows for flexible adaptation to different application requirements.
  • Frequency synthesizer: Generates the required carrier frequency with high accuracy and stability.
  • Digital baseband processing: Provides advanced modulation and demodulation capabilities.
  • Small package size: Enables compact and space-saving designs.

Benefits:

  • Improved range and reliability: The high sensitivity receiver ensures robust communication even in challenging environments.
  • Extended battery life: Low power consumption minimizes energy usage, resulting in longer operating times.
  • Reduced system cost: The integrated design reduces the number of external components and simplifies manufacturing.
  • Faster time to market: The comprehensive feature set and easy-to-use interface accelerate product development.
  • Enhanced flexibility: Programmable parameters allow for customization to specific application needs.

The RF2317TR13 integrates a power amplifier, LNA, mixer, and synthesizer to minimize external components. It supports various modulation schemes, including GFSK and O-QPSK, making it versatile for different wireless protocols. The transceiver also incorporates a digital baseband processor for advanced signal processing functions such as packet handling and error correction. Its compact package and low power consumption make it an ideal choice for embedded wireless systems requiring a balance of performance, efficiency, and cost-effectiveness.

You May Also Be Interested in

Rohm Semiconductor
1.2W PACKAGE POWER TAPED TRANSISTOR DESIGNED FOR USE WITH AN AUTOMATIC PLACEMENT MECHINE
Need more? Email Us
ECAD model for 2SD2452
Analog Devices Inc.
Current Output/Serial Input, 16-/14-Bit DACs
Lowest to $32.9383
ECAD model for AD5553CRMZ
Advanced Micro Devices
16 Megabit (2 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29F016D-70SF
Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
Analog Devices Inc.
Precision Instrumentation Amplifier
Need more? Email Us
ECAD model for AD524ARZ-16
Analog Devices Inc.
8-Channel/4-Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 16TSSOP
Lowest to $169.1730
ECAD model for ADG508FBRUZ
TriQuint Semiconductor
374 MHz SAW Filter
Lowest to $140.2831
ECAD model for 856278
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Need more? Email Us
ECAD model for 2SJ569LS
Analog Devices Inc.
5.5 V Input, 500 mA, Low Quiescent Current, CMOS Linear Regulators
Lowest to $2.9289
ECAD model for ADP124ARHZ-3.3-R7

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.7658 $78.8290
10+ $12.9360 $129.3600
16+ $12.5318 $200.5088
22+ $12.1275 $266.8050
28+ $11.7233 $328.2524
37+ $10.5105 $388.8885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,750 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention