EN
  • EN
  • DE

RF1623SR

Part No RF1623SR
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293182-RF1623SR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF1623SR CAD Model

Description

The RF1623SR is a power amplifier module designed by RF Micro Devices, primarily aimed at applications requiring reliable and efficient signal amplification. This module is engineered to provide consistent performance and is often used in various wireless communication devices and systems. Its key characteristics include moderate power output and good linearity, making it suitable for diverse operational scenarios.

Applications:

  • Wireless Communication Devices: Often used in handheld devices and portable radios to boost signal strength.
  • Wireless Data Modules: Incorporated into data transmission modules to enhance data transfer capabilities.
  • Remote Control Systems: Applied in remote control units to ensure reliable signal transmission over a given range.
  • Security Systems: Used within wireless security devices to enhance communication reliability and range.
  • IoT (Internet of Things) Devices: Integrated into IoT devices to improve wireless communication capabilities.

Features:

  • Moderate Power Output: Delivers sufficient power for effective signal transmission in various applications.
  • Good Linearity: Ensures minimal signal distortion during amplification.
  • Integrated Matching Circuitry: Simplifies integration and reduces external component requirements.
  • Compact Module Design: Easy to integrate into diverse electronic devices and systems.
  • Thermal Management Features: Designed to handle and dissipate heat efficiently for stable operation.

Benefits:

  • Enhanced Signal Range: Boosts signal power for increased communication distances.
  • Improved Signal Clarity: Good linearity ensures minimal signal degradation and clear communication.
  • Simplified Integration: Compact design and integrated circuitry reduce development time and costs.
  • Reliable Performance: Designed for consistent and stable operation under various conditions.
  • Reduced System Complexity: Module design reduces the need for complex external circuitry, simplifying overall system design.

The RF1623SR is designed for ease of use and integration, typically requiring a single DC supply voltage. It incorporates internal matching networks to simplify the interface with antennas and other RF components. The module is designed to be robust and reliable, making it suitable for use in demanding applications. The power output is optimized to balance range and power consumption, making it a versatile choice for many wireless communication applications. Thermal management is a key consideration in the design, ensuring stable performance even under high power operation. The overall design minimizes the need for external components, reducing the cost and complexity of the final product.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7083 $51.4577
45+ $2.2223 $100.0035
70+ $2.1528 $150.6960
97+ $2.0833 $202.0801
125+ $2.0139 $251.7375
167+ $1.8056 $301.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,538 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess