EN
  • EN
  • DE

UPC815C

Part No UPC815C
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391150-UPC815C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC815C CAD Model

Description

The UPC815C is a wideband amplifier IC manufactured by NEC, designed for applications requiring high gain and low noise amplification. This component is engineered to deliver consistent performance across a broad frequency spectrum, making it suitable for various communication and instrumentation applications.

Applications:

  • CATV Systems: Used in cable television systems to amplify signals and improve signal quality.
  • Satellite Receivers: Integrated into satellite receivers to enhance the reception of weak signals.
  • Wireless Communication Devices: Employed in wireless communication devices to amplify signals for reliable communication.
  • Test and Measurement Equipment: Utilized in test and measurement equipment to amplify low-level signals for accurate analysis.

Features:

  • High Gain: Provides a significant gain to amplify weak signals effectively.
  • Low Noise Figure: Minimizes signal degradation due to noise.
  • Wideband Operation: Operates over a wide frequency range to support various applications.
  • High Output Power: Delivers sufficient output power for driving subsequent stages.
  • Stable Performance: Offers stable and reliable performance over temperature variations.

Benefits:

  • Improved Signal Quality: Enhances signal quality in CATV and satellite receiver systems.
  • Enhanced Communication Range: Extends the communication range in wireless applications.
  • Accurate Measurements: Enables accurate measurements in test and measurement equipment.
  • Increased System Sensitivity: Improves the sensitivity of receiver systems.
  • Reliable Operation: Ensures consistent and reliable performance in various operating conditions.

Additional Details:

The UPC815C typically operates on a single supply voltage and requires external components for biasing and impedance matching. The package type is typically a small outline package (SOP) for easy surface mounting. Key specifications to consider include gain, noise figure, output power, frequency range, supply voltage, and operating temperature. The datasheet provides detailed information on application circuits, performance curves, and handling precautions. The UPC815C is designed to meet stringent industry standards for performance and reliability, making it a suitable choice for demanding amplification needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess