EN
  • EN
  • DE

RF1494ATR13

Part No RF1494ATR13
Manufacturer RF Micro Devices
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835245-RF1494ATR13
Ultra Librarian 3D Model Ultra Librarian RF1494ATR13 CAD Model

Description

The RF1494ATR13 is a high-performance, low-noise amplifier (LNA) designed for a variety of wireless communication systems. This LNA from Qorvo (formerly RF Micro Devices) is optimized to provide excellent gain and noise figure, enhancing the sensitivity and range of receiver circuits. Its small form factor and minimal external components make it suitable for integration into compact devices.

Applications:

  • Cellular infrastructure: Used in base stations and remote radio heads to amplify weak signals.
  • Wireless networking: Employed in Wi-Fi and other wireless communication devices to improve signal reception.
  • GPS receivers: Enhances the sensitivity of GPS devices for faster and more accurate location fixes.
  • Satellite communication: Used in satellite receivers to boost weak satellite signals.
  • ISM band applications: Suitable for applications in the industrial, scientific, and medical (ISM) bands.

Features:

  • High gain: Provides significant signal amplification to improve receiver sensitivity.
  • Low noise figure: Minimizes added noise, ensuring a high signal-to-noise ratio.
  • Compact size: Small footprint allows for easy integration into space-constrained applications.
  • Wide operating frequency range: Suitable for a broad range of wireless communication bands.
  • Single supply voltage: Operates from a single voltage supply for simplified power management.
  • Internally matched: Reduces the need for external matching components, saving board space and cost.

Benefits:

  • Improved receiver sensitivity: Enhances the ability to detect weak signals, increasing communication range.
  • Enhanced signal-to-noise ratio: Minimizes noise, resulting in clearer and more reliable communication.
  • Reduced bill of materials: Integrated matching simplifies design and lowers component count.
  • Simplified design: Easy-to-use device reduces design complexity and time-to-market.
  • Increased system performance: Optimized for high-performance wireless systems.

Additional Details:

The RF1494ATR13 operates within a specific frequency range typically used in cellular and wireless communication systems. It requires a minimal number of external components, simplifying the design process. Its key specifications include a typical gain of around 20 dB and a noise figure of less than 1 dB. The device is typically available in a small surface-mount package. Detailed specifications and application notes can be found on the Qorvo website to aid in design and implementation.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess