EN
  • EN
  • DE

XBL535135.000JS63

Part No XBL535135.000JS63
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105157-XBL535135.000JS63
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XBL535135.000JS63 CAD Model

Description

The XBL535135.000JS63 is a crystal oscillator manufactured by Renesas Electronics America. Crystal oscillators are crucial components in electronic circuits, providing a stable and accurate clock signal for timing and synchronization. This particular oscillator operates at a frequency of 135 MHz and is designed for applications requiring high-precision timing.

Applications

  • High-speed data communication: Provides a stable clock signal for Ethernet, Fibre Channel, and other high-speed communication interfaces.
  • Microprocessor and microcontroller clocks: Generates the timing signal for microprocessor and microcontroller operation.
  • FPGA and PLD clock sources: Supplies the clock signal for Field-Programmable Gate Arrays (FPGAs) and Programmable Logic Devices (PLDs).
  • Test and measurement equipment: Provides a stable reference frequency for signal generators, spectrum analyzers, and other test instruments.
  • High-performance computing: Ensures accurate timing and synchronization in servers, workstations, and other high-performance computing platforms.

Features

  • High frequency stability: Maintains a stable output frequency over a wide range of temperatures and operating conditions.
  • Low jitter: Minimizes timing variations in the output signal, improving the performance of digital circuits.
  • Small package size: Enables compact circuit designs.
  • Low power consumption: Suitable for battery-powered and low-power applications.
  • Surface mount technology (SMT): Facilitates automated assembly and soldering.

Benefits

  • Accurate timing and synchronization: Provides a precise clock signal for reliable operation of electronic circuits.
  • Improved system performance: Low jitter and high stability enhance the performance of high-speed digital systems.
  • Reduced electromagnetic interference (EMI): Minimizes unwanted emissions from the oscillator circuit.
  • Increased system reliability: Stable and accurate timing ensures reliable operation over a long period.
  • Simplified circuit design: Integrates the crystal and oscillator circuitry into a single component.

The XBL535135.000JS63 is a crystal-based oscillator that utilizes the piezoelectric properties of quartz crystal to generate a stable and accurate frequency. The oscillator circuit includes active components that amplify and maintain the oscillations within the crystal. The output signal is typically a square wave or sine wave with a precisely controlled frequency.

The specific frequency stability, jitter performance, and operating temperature range are important parameters to consider when selecting the XBL535135.000JS63 for a particular application. Refer to the datasheet for detailed information on these parameters. This crystal oscillator offers a high-performance solution for applications requiring precise timing and synchronization, ensuring reliable and accurate operation of electronic systems.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess