EN
  • EN
  • DE

X9315TP

Part No X9315TP
Manufacturer Renesas Electronics America
Catalog Data Acquisition - Digital Potentiometers
Description Low Noise, Low Power, 32 Taps | IC DGTL POT 100KOHM 32TAP 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Taper Linear
Configuration Potentiometer
Taps per POT 32
Resistance (Ohms) 100k
Interface Up/Down (U/D, INC, CS)
Memory Type Non-Volatile
Supply Voltage (V) 5V
Tolerance ±20%
Temperature Coefficient ±300 ppm/°C
Resistance - Wiper (Ohms) 200
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number X9315
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1281238-X9315TP
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X9315TP CAD Model

Description

The X9315TP is a digitally controlled potentiometer (XDCP) manufactured by Renesas Electronics America. It integrates a resistor array, wiper switches, control logic, and non-volatile memory in a single chip. This allows for precise adjustment of resistance values using digital signals, and the programmed resistance can be stored even when power is removed.

Applications

  • Volume Control: Used for digital volume control in audio equipment.
  • Brightness Control: Employed for brightness adjustment in displays and lighting systems.
  • Motor Speed Control: Can be used for motor speed control in various applications.
  • Sensor Calibration: Utilized for calibrating sensors by adjusting resistance values.
  • Analog Signal Adjustment: Used to adjust analog signal levels in electronic circuits.

Features

  • Digital Control: Resistance is adjusted using digital signals, providing precise control.
  • Non-Volatile Memory: Stores the programmed resistance value even when power is removed.
  • Multiple Taps: Provides multiple taps or steps, allowing for fine-grained resistance adjustment.
  • Simple Interface: Uses a simple serial interface for communication with a microcontroller.
  • Low Power Consumption: Operates with low power consumption, suitable for battery-powered devices.
  • End-to-End Resistance: Specified end-to-end resistance value.

Benefits

  • Precise Resistance Adjustment: Digital control enables precise and repeatable resistance adjustments.
  • Non-Volatile Storage: Retains programmed resistance values without requiring external memory.
  • Flexible Control: Can be controlled by a microcontroller or other digital devices.
  • Simplified Circuit Design: Integrates multiple components into a single chip, simplifying circuit design.
  • Improved System Performance: Accurate resistance adjustment enhances overall system performance.

Technical Specifications

The X9315TP is characterized by its end-to-end resistance, number of taps, interface type, and operating voltage range. The end-to-end resistance specifies the total resistance value between the two end terminals. The number of taps indicates the number of discrete resistance steps. The interface type is typically a serial interface, such as SPI or I2C. The operating voltage range specifies the acceptable supply voltage range for the device. The device is generally available in small surface-mount packages, such as SOIC or TSSOP. The operating temperature range is usually between -40°C to +85°C.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess