EN
  • EN
  • DE

UPG2430T6Z-E2-A

Part No UPG2430T6Z-E2-A
Manufacturer Renesas Electronics America
Catalog Misc Products
Description GaAs Integrated Circuit SP3T Switch for Bluetooth® and 802.11a/b/g
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841832-UPG2430T6Z-E2-A
Ultra Librarian 3D Model Ultra Librarian UPG2430T6Z-E2-A CAD Model

Description

The UPG2430T6Z-E2-A is a GaAs MMIC SPDT (Single Pole Double Throw) switch designed for high-frequency applications, specifically in the 5 GHz band. Manufactured by Renesas Electronics America, this switch is optimized for WLAN applications. It features high isolation and low insertion loss, making it suitable for use in wireless communication systems requiring efficient signal routing.

Applications

  • Wireless LAN (WLAN): Used in IEEE 802.11a/n/ac WLAN systems for antenna switching and diversity at 5 GHz.
  • 5 GHz ISM Band Applications: Suitable for other Industrial, Scientific, and Medical (ISM) band applications operating around 5 GHz.
  • Mobile Devices: Can be used in smartphones and tablets for 5 GHz wireless connectivity.
  • Wireless Routers and Access Points: Integrated into wireless routers and access points to manage signal paths.
  • IoT Devices: Employed in Internet of Things (IoT) devices requiring 5 GHz wireless communication.

Features

  • High Isolation: Typically provides 28 dB isolation at 5 GHz, minimizing signal interference between ports.
  • Low Insertion Loss: Offers a typical insertion loss of 0.6 dB at 5 GHz, ensuring minimal signal attenuation.
  • Fast Switching Speed: Features a switching speed of approximately 3 µs, enabling quick signal routing.
  • Small Package: Available in a small 6-pin TSON package (1.5 x 1.5 x 0.55 mm), saving valuable board space.
  • Single Positive Control Voltage: Operates with a single positive control voltage, simplifying circuit design and reducing component count.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental safety and compliance.

Benefits

  • Improved Wireless Performance: High isolation and low insertion loss contribute to enhanced signal quality and overall wireless performance at 5 GHz.
  • Compact Design: The small package size enables compact and efficient designs, especially crucial in portable devices.
  • Simplified Circuit Design: Single positive control voltage simplifies the design process and reduces the need for additional components.
  • Extended Battery Life: Low power consumption contributes to extended battery life in battery-operated devices.
  • Enhanced Reliability: Robust design ensures reliable operation in various environmental conditions.

Additional Details

The UPG2430T6Z-E2-A is designed to operate at 5 GHz and can handle an input power of up to 20 dBm. It is controlled by two control pins that determine the path of the RF signal. The device is surface-mountable and compatible with standard soldering techniques. Its optimized performance in the 5 GHz band makes it a valuable component for wireless communication systems requiring efficient and reliable signal switching.

This SPDT switch is a versatile component that can be used in a variety of RF applications. Its excellent performance characteristics and small size make it an ideal choice for designers looking to optimize their wireless communication systems.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4691 $51.4185
85+ $1.2055 $102.4675
130+ $1.1678 $151.8140
180+ $1.1301 $203.4180
230+ $1.0925 $251.2750
310+ $0.9794 $303.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 995 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess