EN
  • EN
  • DE

UPG2196T5Z-E2A-A

Part No UPG2196T5Z-E2A-A
Manufacturer Renesas Electronics America
Catalog RF Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 396033-UPG2196T5Z-E2A-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG2196T5Z-E2A-A CAD Model

Description

The UPG2196T5Z-E2A-A is a GaAs MMIC SPDT (Single Pole Double Throw) switch manufactured by Renesas Electronics America (formerly CEL). It's designed for various high-frequency switching applications, offering a combination of low insertion loss and high isolation in a compact package. The "-E2A-A" suffix likely denotes specific packaging or environmental compliance attributes.

Applications:

  • Wireless LAN (WLAN) devices
  • Bluetooth modules
  • Mobile communication systems
  • ISM band radio equipment
  • General RF switching applications

Features:

  • Low Insertion Loss: Minimizes signal attenuation when the switch is in the ON state, preserving signal strength.
  • High Isolation: Provides excellent isolation between RF ports, preventing signal leakage and interference.
  • Compact T5Z Package: Offers a small footprint, ideal for space-constrained designs.
  • Single Positive Control Voltage: Simplifies control circuitry, reducing component count and design complexity.
  • High-Speed Switching: Enables rapid switching between RF paths.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Improved System Performance: Low insertion loss and high isolation contribute to better signal integrity and overall system performance.
  • Reduced Board Space: The small package size allows for denser and more compact designs.
  • Simplified Design: The single control voltage simplifies the control interface.
  • Enhanced Reliability: GaAs MMIC technology provides robust and consistent performance.
  • Environmentally Friendly: Compliant with RoHS standards, minimizing environmental impact.

The UPG2196T5Z-E2A-A operates with a single positive control voltage, making it easy to integrate into various RF systems. Its GaAs MMIC construction ensures reliable performance over a wide range of operating conditions. This switch is well-suited for applications requiring minimal signal loss and strong isolation between RF paths.

Technical Specifications (Typical):

  • Frequency Range: DC to 3 GHz
  • Insertion Loss: 0.4 dB (Typical)
  • Isolation: 25 dB (Typical)
  • Control Voltage: 2.7 V to 3.3 V
  • Package: 6-pin T5Z

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4246 $58.2182
42+ $2.8101 $118.0242
64+ $2.7223 $174.2272
88+ $2.6346 $231.8448
114+ $2.5468 $290.3352
152+ $2.2834 $347.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess