The UPD78F9177A is a member of the 78K0/Kx2 series of microcontrollers manufactured by Renesas Electronics America. These microcontrollers are designed for a wide range of embedded applications, offering a balance of performance, low power consumption, and integrated peripherals.
Applications
- Industrial control systems
- Consumer electronics
- Home appliances
- Motor control applications
- Automotive subsystems
Features
- High-performance CPU: Provides efficient processing capabilities.
- Flash memory: Integrated flash memory for program storage.
- RAM: On-chip RAM for data storage and processing.
- Timers: Multiple timers/counters for timing and control functions.
- Communication interfaces: UART, SPI, and I2C interfaces for serial communication.
Benefits
- Versatile application: Suitable for a broad range of embedded systems.
- Low power consumption: Enables energy-efficient designs.
- Integrated peripherals: Reduces the need for external components.
- Simplified development: Comprehensive development tools and support.
- Cost-effective solution: Provides a balance of performance and cost.
Technical Specifications
The UPD78F9177A features a 16-bit CPU core. It contains a significant amount of flash memory, generally ranging from 64KB to 128KB, and several kilobytes of RAM. It also typically includes a variety of peripherals, such as A/D converters, timers, PWM outputs, and serial communication interfaces. The operating voltage usually ranges from 2.7V to 5.5V, and the operating temperature range typically spans from -40°C to +85°C. The microcontroller offers various power-saving modes to minimize current consumption in low-activity periods. Package options include QFP and LQFP.
Detailed specifications can include specific clock speeds, the number of I/O pins, the resolution of the A/D converters, and the supported communication protocols (e.g., the specific UART modes, the SPI clock speed, and the I2C address ranges). It's commonly used in systems where precise timing control, data acquisition, and communication with other devices are essential. The availability of development tools, such as compilers, debuggers, and emulators, facilitates rapid prototyping and debugging.