EN
  • EN
  • DE

UPD78F4225YGC-8BT-A

Part No UPD78F4225YGC-8BT-A
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 053023-UPD78F4225YGC-8BT-A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F4225YGC-8BT-A CAD Model

Description

The UPD78F4225YGC-8BT-A is a microcontroller manufactured by Renesas Electronics America. This device belongs to the 78K0/Lx3 series and is designed for a wide variety of embedded control applications.

Applications:

  • Consumer Electronics
  • Industrial Control Systems
  • Home Appliances
  • Office Automation Equipment
  • Automotive Subsystems

Features:

  • 78K0/Lx3 CPU core
  • On-chip Flash Memory: For storing program code.
  • On-chip RAM: For data storage and processing.
  • Serial Interfaces: UART, SPI, and I2C for communication with peripherals.
  • Timers/Counters: For timing and counting functions.
  • Analog-to-Digital Converter (ADC): For converting analog signals to digital data.
  • PWM Outputs: For motor control and other applications.
  • Interrupt Controller: For handling interrupts from various sources.
  • Low-Power Consumption: Optimized for battery-powered applications.
  • Operating Voltage: Wide operating voltage range for flexibility.
  • I/O Ports: General-purpose input/output pins for interfacing with external devices.

Benefits:

  • Cost-Effective: Provides a balance of features and performance at a competitive price.
  • Versatile: Suitable for a wide range of applications due to its flexible architecture.
  • Easy to Use: Supported by a comprehensive set of development tools and documentation.
  • Low Power: Ideal for battery-powered applications.
  • Reliable: Designed for robust operation in harsh environments.
  • Simplified design: Integrated peripherals reduce the need for external components.

Additional Details:

The UPD78F4225YGC-8BT-A microcontroller features a high-performance 78K0/Lx3 CPU core that enables efficient execution of program code. The on-chip flash memory provides ample storage space for program code, while the on-chip RAM provides sufficient memory for data storage and processing. The serial interfaces (UART, SPI, and I2C) enable the microcontroller to communicate with a variety of peripherals. The timers/counters can be used for timing and counting functions, such as event timing, pulse width modulation, and frequency measurement. The analog-to-digital converter (ADC) allows the microcontroller to measure analog signals, such as temperature, pressure, and voltage. The PWM outputs can be used for motor control and other applications. The interrupt controller allows the microcontroller to respond quickly to external events. The low-power consumption makes the microcontroller ideal for battery-powered applications. The wide operating voltage range provides flexibility in power supply design. The I/O ports provide a flexible interface to external devices.

This microcontroller is often used in applications requiring precise control, data acquisition, and communication capabilities. Its integrated features help minimize external components, simplifying the design process and reducing overall system cost.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Via
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess