EN
  • EN
  • DE

UPD78F1835AGBA-GAH-G

Part No UPD78F1835AGBA-GAH-G
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103290-UPD78F1835AGBA-GAH-G
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F1835AGBA-GAH-G CAD Model

Description

The UPD78F1835AGBA-GAH-G is a microcontroller from the Renesas 78K0R/Fx3-L family. This series is characterized by its low-power operation and integration of multiple peripheral functions. These attributes make it well-suited for embedded systems requiring efficient power management and versatile functionality.

Applications:

  • Consumer Electronics: Ideal for use in remote controls, small appliances, and various handheld devices.
  • Industrial Automation: Suitable for sensor data acquisition, motor control, and process monitoring in industrial settings.
  • Automotive Systems: Can be integrated into automotive subsystems such as lighting control, body control, and instrument panels.
  • Medical Devices: Used in portable medical equipment, patient monitoring systems, and diagnostic tools.
  • Internet of Things (IoT): Enables connectivity and control in smart sensors, wearable devices, and other IoT applications.

Features:

  • Ultra-Low Power Consumption: Designed for minimal power usage, extending battery life in portable devices.
  • Integrated Peripheral Set: Includes a variety of peripherals such as timers, UART, SPI, I2C, and ADC, reducing the need for external components.
  • High-Performance 78K0R Core: Provides efficient instruction execution for real-time control and data processing.
  • On-Chip Flash Memory: Allows for program storage and easy firmware updates.
  • Internal RAM: Provides memory for data storage and processing during operation.
  • Wide Operating Voltage Range: Adaptable to various power supply configurations.
  • Extended Operating Temperature Range: Ensures reliable operation in diverse environmental conditions.
  • Compact Package Options: Available in different package sizes for flexible integration.

Benefits:

  • Cost-Effective Solution: The integrated peripherals reduce the need for external components, lowering the overall system cost.
  • Optimized Performance: The efficient 78K0R core provides the necessary processing power for real-time applications.
  • Extended Battery Life: The ultra-low power design maximizes battery life in portable devices.
  • Robust Reliability: Designed to operate reliably over a wide temperature range.
  • Flexible Integration: Available in various package options to suit different application needs.
  • Simplified Development: Supported by comprehensive development tools and resources for easier software development.

Additional Details:

For specific technical details such as clock speed, memory capacity, and the number of I/O pins, please refer to the Renesas product datasheet for the UPD78F1835AGBA-GAH-G. Its combination of low power consumption, integrated peripherals, and robust performance makes it a versatile choice for various embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0813 $65.4065
11+ $10.7334 $118.0674
17+ $10.3980 $176.7660
23+ $10.0626 $231.4398
30+ $9.7272 $291.8160
40+ $8.7209 $348.8360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess