EN
  • EN
  • DE

UPD78F1807A(A2)

Part No UPD78F1807A(A2)
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841797-UPD78F1807A(A2)
Ultra Librarian 3D Model Ultra Librarian UPD78F1807A(A2) CAD Model

Description

The UPD78F1807A(A2) is a microcontroller from Renesas Electronics' 78K0/Lx3 series. This microcontroller is intended for embedded applications that require a balance of processing capabilities, low power consumption, and versatile peripheral functions. It is commonly utilized in consumer electronics, industrial automation, and automotive control systems.

Applications:

  • Consumer Electronics (Remote Controls, Small Appliances)
  • Industrial Control Systems (Motor Control, Sensor Interfaces)
  • Automotive Subsystems (Body Control, Lighting Control)
  • Security Systems
  • Metering Devices

Features:

  • CPU Core: Renesas 78K0 core optimized for efficient instruction execution in embedded applications.
  • Memory: Integrated Flash memory for program storage and SRAM for data storage. Specific memory sizes vary depending on the version, but they are generally suitable for embedded applications.
  • Timers: Multiple 16-bit timers/counters with various operating modes, including timer, counter, and PWM generation.
  • Serial Communication: Includes UART, CSI, and I2C interfaces for communication with external devices and peripherals.
  • A/D Converter: An Analog-to-Digital Converter (ADC) for interfacing with analog sensors.
  • I/O Ports: General-purpose I/O (GPIO) ports for controlling external devices and peripherals.
  • Low-Power Modes: Incorporates various power-saving modes to minimize power consumption in battery-powered applications.
  • Interrupt Controller: A flexible interrupt controller for efficient handling of asynchronous events.

Benefits:

  • High Performance: The 78K0 core provides ample processing power for diverse embedded control tasks.
  • Low Power Consumption: The low-power modes and efficient design minimize power consumption, extending battery life.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, saving board space and costs.
  • Flexible Communication: The UART, CSI, and I2C interfaces enable communication with a variety of external devices.
  • Robust Design: Designed for reliable operation in harsh industrial and automotive environments.

Additional Details:

The UPD78F1807A(A2) microcontroller operates within a specified voltage range. It is available in a variety of package options. The device also features on-chip debug capabilities, simplifying software development. The instruction set is optimized for efficient code execution. Detailed specifications can be found in the Renesas datasheet for the UPD78F1807A(A2).

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess