The UPD78F1165GF(S)-GAS-AX is a member of the 78K0/Lx3 series of microcontrollers from Renesas. It's a low-power, 8-bit microcontroller designed for a wide array of embedded applications. This microcontroller is characterized by its efficient instruction set, integrated peripherals, and low-voltage operation, making it suitable for battery-powered and energy-conscious applications.
Applications:
- Consumer Electronics
- Industrial Control Systems
- Home Appliances
- Security Systems
- Remote Control Devices
Features:
- 8-Bit CPU Core (78K0)
- On-Chip Flash Memory
- On-Chip RAM
- Multiple Timer/Counter Channels
- Serial Communication Interfaces (UART, SPI)
- Analog-to-Digital Converter (ADC)
- Low-Voltage Operation
- Interrupt Controller
- Watchdog Timer
Benefits:
- Low Power Consumption: Ideal for battery-powered applications, extending battery life.
- Integrated Peripherals: Reduces the need for external components, lowering system cost and complexity.
- Flexible Memory Options: On-chip flash and RAM provide sufficient memory for a variety of applications.
- Reliable Performance: Robust architecture ensures reliable operation in various environments.
- Simplified Development: Comprehensive development tools and support available from Renesas.
Additional Details:
The UPD78F1165GF(S)-GAS-AX microcontroller features a high-performance 8-bit CPU core, allowing for efficient execution of instructions. It includes a variety of integrated peripherals, such as timers, serial communication interfaces, and an ADC, enabling it to interface with a wide range of external devices. The on-chip flash memory provides a flexible and convenient way to store program code, while the on-chip RAM provides temporary storage for data. The microcontroller also includes an interrupt controller, which allows it to respond quickly to external events. The watchdog timer provides a safety mechanism to prevent the microcontroller from entering an undefined state. The UPD78F1165GF(S)-GAS-AX is available in a variety of packages, making it suitable for a wide range of applications.