The Renesas uPD78F1165 is a member of the 78K0/Lx3 series of 8-bit microcontrollers. It is designed for a wide range of embedded control applications, offering a balance of processing power, memory, and peripheral features.
Applications
- Consumer electronics
- Home appliances
- Industrial control systems
- Motor control
- Security systems
Features
- 8-bit 78K0 CPU core.
- On-chip flash memory: 60 KB.
- On-chip RAM: 2048 bytes.
- Operating voltage: 2.7 V to 5.5 V.
- Operating frequency: Up to 20 MHz.
- Timers: 8-bit timer x 2, 16-bit timer x 1.
- Serial interfaces: UART x 1, CSI/SPI x 1.
- A/D converter: 10-bit x 8 channels.
- Watchdog timer.
- Power-saving modes.
- Interrupt controller.
Benefits
- Cost-effective solution for embedded control.
- Flexible peripheral set for a variety of applications.
- Low power consumption, extending battery life in portable applications.
- On-chip flash memory allows for easy program updates.
- Robust interrupt handling for real-time control.
Additional Details
The uPD78F1165 is typically used to control various functions in embedded systems, such as motor speed, sensor data acquisition, and communication with other devices. The on-chip A/D converter allows for direct connection to analog sensors, while the serial interfaces enable communication with other microcontrollers or peripherals. The watchdog timer ensures that the system recovers from software errors. The power-saving modes reduce power consumption when the microcontroller is idle. The flash memory allows for easy in-system programming, making it convenient to update the software without removing the chip from the circuit board.
The microcontroller is often chosen for applications requiring a balance between cost, performance, and power consumption. The wide operating voltage range makes it suitable for various power supply conditions.