The UPD78F1154AGK(S)-GAK-AX is a microcontroller manufactured by Renesas Electronics America. It is part of the 78K0/Fx2 series, designed for embedded applications that require a balance between processing power, low power consumption, and a comprehensive set of integrated peripherals. This microcontroller features a CPU core, on-chip memory (Flash and RAM), and a wide range of I/O interfaces and communication modules to facilitate control and communication with external devices.
Applications
- Consumer Electronics: Remote controls, handheld devices, and other consumer products needing embedded control functionality.
- Industrial Automation: Process control, sensor monitoring, and motor control systems in industrial environments.
- Medical Devices: Portable medical equipment, patient monitoring systems, and diagnostic devices.
- Automotive Electronics: Body control modules, dashboard systems, and other automotive applications.
- Security Systems: Alarm systems, access control, and surveillance equipment.
Features
- 78K0 CPU Core: High-performance 8-bit microcontroller core for efficient instruction execution.
- Flash Memory: On-chip non-volatile flash memory for storing program code and data.
- SRAM: Static random-access memory for temporary data storage and program execution.
- Timers/Counters: Multiple programmable timers and counters for precise timing and event management.
- Serial Communication Interfaces: UART, SPI, and I2C interfaces for serial data communication with external devices.
- Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values.
- Interrupt Controller: Flexible interrupt handling for responding to asynchronous events.
- General-Purpose I/O (GPIO) Ports: Configurable input/output pins for interfacing with external hardware components.
Benefits
- Cost-Effectiveness: Integrated peripherals reduce external component count, lowering overall system cost.
- Low Power Consumption: Optimized for low power operation, making it suitable for battery-powered and energy-sensitive applications.
- Enhanced Reliability: Fewer external components contribute to improved system reliability and stability.
- Simplified Development: Renesas provides comprehensive development tools and support resources.
- Design Flexibility: Configurable peripherals and memory options enable adaptation to a wide range of application requirements.
Additional Details
Detailed specifications, including clock speed, memory capacities, and peripheral configurations, are available in the Renesas datasheet for the UPD78F1154AGK(S)-GAK-AX. The datasheet provides key information regarding operating voltage ranges, temperature ratings, and pinout diagrams. The microcontroller supports in-circuit debugging, simplifying the software development and testing process. Power management features include various low-power modes to minimize energy consumption during idle periods. Software development is supported by Renesas' e2 studio IDE, a complete environment for code creation, compilation, and debugging. Interrupt vector tables and register maps are detailed in the device's hardware manual.