EN
  • EN
  • DE

UPD78F1146GB(S)-GAH-AX

Part No UPD78F1146GB(S)-GAH-AX
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Win Source Part Number 405950-UPD78F1146GB(S)-GAH-AX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F1146GB(S)-GAH-AX CAD Model

Description

The UPD78F1146GB(S)-GAH-AX is a microcontroller manufactured by Renesas Electronics America. It belongs to the 78K0/Fx2 series, offering a balance of performance, low power consumption, and integrated peripherals. Designed for embedded control applications, it features a CPU core, on-chip memory (Flash and RAM), and a variety of I/O interfaces for communication and control of external devices.

Applications

  • Home Appliances: Control of functions in appliances like washing machines, refrigerators, and air conditioners.
  • Industrial Control Systems: Use in automation systems for tasks such as motor control and sensor monitoring.
  • Consumer Electronics: Implementation in remote controls, audio players, and other consumer devices.
  • Automotive Subsystems: Integration into automotive electronics, including body control and dashboard systems.
  • Security Devices: Application in alarm systems, access control, and surveillance equipment.

Features

  • 78K0 CPU Core: An 8-bit microcontroller core delivering efficient instruction execution.
  • Flash Memory: On-chip non-volatile flash memory for storing program code and data.
  • SRAM: Static random-access memory for temporary data storage and program execution.
  • Timers/Counters: Multiple programmable timers and counters for precise timing and event management.
  • Serial Interfaces: UART, SPI, and I2C communication interfaces for serial data transfer.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals into digital values.
  • Interrupt Controller: Flexible interrupt handling for responding to asynchronous events.
  • GPIO Ports: General-purpose input/output pins for interfacing with external components.

Benefits

  • Cost-Effectiveness: Integration reduces external component count, lowering overall system cost.
  • Low Power Operation: Optimized for low power consumption, suitable for battery-powered devices.
  • Increased Reliability: Fewer external components enhance system reliability and stability.
  • Simplified Development: Renesas provides comprehensive development tools and support resources.
  • Design Flexibility: Configurable peripherals and memory options allow for adaptation to diverse applications.

Additional Details

The specific clock speed, memory capacities, and peripheral configurations are detailed in the Renesas datasheet for the UPD78F1146GB(S)-GAH-AX. This datasheet provides essential information on operating voltage ranges, temperature specifications, and pinout diagrams. The microcontroller supports in-circuit debugging, simplifying the development and testing process. Power management features include various low-power modes to minimize energy consumption during idle periods. Software development is facilitated by Renesas' e2 studio IDE, offering a complete environment for code creation, compilation, and debugging. Specific interrupt vectors and register details are outlined in the device's hardware manual.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess