EN
  • EN
  • DE

UPD78F1144GB(S)-GAH-AX

Part No UPD78F1144GB(S)-GAH-AX
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Win Source Part Number 405946-UPD78F1144GB(S)-GAH-AX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F1144GB(S)-GAH-AX CAD Model

Description

The UPD78F1144GB(S)-GAH-AX is a microcontroller from Renesas Electronics America belonging to the 78K0/Fx2 family. It's designed for embedded control applications requiring a balance of processing power, memory, and peripheral functions. This microcontroller integrates a CPU core, memory (Flash and RAM), and a variety of peripherals for interfacing with external devices and systems.

Applications

  • Consumer electronics: Remote controls, appliance controllers, and other consumer devices.
  • Industrial control: Motor control, sensor interfaces, and process automation systems.
  • Automotive applications: Body control modules, dashboard displays, and other automotive electronic systems.
  • Power management: Battery chargers, power supplies, and energy management systems.
  • Security systems: Alarm systems, access control systems, and surveillance equipment.

Features

  • 78K0 CPU core: High-performance 8-bit microcontroller core.
  • Flash memory: On-chip flash memory for program storage and data retention.
  • RAM: On-chip RAM for data storage and program execution.
  • Timers: Multiple timers for timing control and event generation.
  • Serial interfaces: UART, SPI, and I2C interfaces for serial communication.
  • A/D converter: Analog-to-digital converter for analog signal acquisition.
  • Interrupt controller: Interrupt controller for handling asynchronous events.
  • I/O ports: General-purpose I/O ports for interfacing with external devices.

Benefits

  • High performance: The 78K0 core provides efficient processing for demanding applications.
  • Integrated peripherals: On-chip peripherals reduce the need for external components, saving space and cost.
  • Low power consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Flexible memory options: Flash and RAM provide ample memory for program storage and data processing.
  • Easy to use: Renesas provides comprehensive development tools and support for the 78K0 family.

Additional Details

The specific clock speed, memory sizes, and peripheral configurations vary depending on the specific part number and package option. Consult the Renesas datasheet for the UPD78F1144GB(S)-GAH-AX for detailed specifications, including operating voltage, temperature range, and pinout diagrams. The device utilizes sophisticated power management techniques to minimize energy consumption in various operating modes. Software development is supported by Renesas' integrated development environment (IDE), which offers a complete suite of tools for code compilation, debugging, and flash programming.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3419 $58.7609
27+ $4.3832 $118.3464
41+ $4.2458 $174.0778
57+ $4.1095 $234.2415
73+ $3.9720 $289.9560
98+ $3.5609 $348.9682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess