EN
  • EN
  • DE

UPD78F0855MAA-FAA-E2-Q-G

Part No UPD78F0855MAA-FAA-E2-Q-G
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841789-UPD78F0855MAA-FAA-E2-Q-G
Ultra Librarian 3D Model Ultra Librarian UPD78F0855MAA-FAA-E2-Q-G CAD Model

Description

The UPD78F0855MAA-FAA-E2-Q-G is a microcontroller from Renesas Electronics, belonging to the 78K0/Lx series. This microcontroller is engineered for a wide array of embedded applications where efficient processing, low power consumption, and integrated peripherals are crucial. It is commonly used in consumer electronics, industrial control systems, and automotive applications.

Applications:

  • Consumer Electronics (e.g., Remote Controls, Small Appliances)
  • Industrial Control Systems (e.g., Motor Control, Sensor Interfaces)
  • Automotive Subsystems (e.g., Body Control, Lighting Control)
  • Security Systems
  • Metering Devices

Features:

  • CPU Core: Renesas 78K0 core optimized for efficient instruction execution.
  • Memory: Integrated Flash memory for program storage and RAM for data storage. Specific memory capacities vary by sub-version but are generally suitable for embedded control.
  • Timers: Multiple 16-bit timers/counters with various operating modes, including timer, counter, and PWM generation.
  • Serial Communication: UART, CSI, and I2C interfaces for communication with external devices.
  • A/D Converter: Analog-to-Digital Converter (ADC) for interfacing with analog sensors.
  • I/O Ports: General-purpose I/O (GPIO) ports for controlling external devices.
  • Low-Power Modes: Power-saving modes to minimize power consumption in battery-powered applications.
  • Interrupt Controller: Flexible interrupt controller for handling asynchronous events.

Benefits:

  • High Performance: The 78K0 core provides ample processing power for diverse embedded control tasks.
  • Low Power Consumption: Low-power modes and efficient design minimize power consumption, extending battery life.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, saving board space and cost.
  • Flexible Communication: UART, CSI, and I2C interfaces enable communication with a variety of external devices.
  • Robust Design: Designed for reliable operation in industrial and automotive environments.

Additional Details:

The UPD78F0855MAA-FAA-E2-Q-G microcontroller operates within a specific voltage range. It is available in various package options. The device also features on-chip debug capabilities, simplifying software development. The instruction set is optimized for efficient code execution. The interrupt controller supports multiple interrupt sources with programmable priority levels. Detailed specifications can be found in the Renesas datasheet for the UPD78F0855MAA-FAA-E2-Q-G.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess