EN
  • EN
  • DE

UPD78F0512A

Part No UPD78F0512A
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description MINICUBE2 Firmware
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277953-UPD78F0512A
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0512A CAD Model

Description

The uPD78F0512A is an 8-bit microcontroller manufactured by Renesas Electronics. It's part of the 78K0/Lx2 series and is designed for a wide range of embedded control applications requiring low power consumption and versatile peripheral functions.

Applications:

  • Consumer Electronics: Used in remote controls, toys, and other consumer electronic devices.
  • Industrial Control: Employed in industrial automation and control equipment.
  • Home Appliances: Integrated into washing machines, refrigerators, and other home appliances.
  • Automotive Applications: Found in automotive applications such as dashboard controls and sensor interfaces.
  • Medical Devices: Used in medical devices requiring precise control and low power consumption.

Features:

  • 8-Bit CPU Core: Based on the Renesas 78K0 core for efficient processing.
  • On-Chip Memory: Includes flash memory and RAM for program storage and data manipulation.
  • Timers and Counters: Provides multiple timers and counters for various timing and counting functions.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for serial communication.
  • A/D Converter: Features an analog-to-digital converter (ADC) for interfacing with analog sensors.

Benefits:

  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  • Versatile Peripheral Set: Provides a wide range of peripheral functions for various control applications.
  • Flexible Memory Options: Offers flexible memory options for program storage and data manipulation.
  • Easy Development: Supported by a comprehensive development environment.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.

The uPD78F0512A typically comes in a QFP (Quad Flat Package) or LQFP (Low Profile Quad Flat Package). Its electrical characteristics include operating voltage range, clock frequency, flash memory size, RAM size, and I/O pin count. It's a suitable choice for applications requiring a balance of performance, low power consumption, and versatile peripheral functions. The microcontroller also incorporates various power-saving modes to minimize current consumption when idle. It is well-suited for applications requiring real-time control and data processing. The integrated ADC is particularly useful for interfacing with analog sensors, making it suitable for monitoring and control applications. The microcontroller is also equipped with a watchdog timer for fault detection and recovery.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4382 $58.5168
58+ $2.0005 $116.0290
90+ $1.9381 $174.4290
124+ $1.8757 $232.5868
160+ $1.8122 $289.9520
214+ $1.6251 $347.7714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess