EN
  • EN
  • DE

UPD78F0403GA(R)-GAM-AX

Part No UPD78F0403GA(R)-GAM-AX
Manufacturer Renesas Electronics America
Catalog Custom Parts (U - Z)
Description Compact, Low-power 8-bit Microcontrollers for Applications Using LCD Display (Non Promotion)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1134591-UPD78F0403GA(R)-GAM-AX
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0403GA(R)-GAM-AX CAD Model

Description

The UPD78F0403GA(R)-GAM-AX is a microcontroller from Renesas Electronics America, belonging to the 78K0/Lx3 series. This series is known for its low power consumption and integrated peripherals, making it suitable for a variety of embedded applications. The '(R)' likely signifies a specific ROM size or feature set, and '-GAM-AX' indicates a particular production code, programming, and packaging option.

Applications

  • Remote Controls: Commonly found in remote control devices due to low power consumption and built in infrared communication capabilities.
  • Small Appliances: Suitable for controlling functions in small household appliances like coffee makers and toasters.
  • Consumer Electronics: Can be used in various consumer electronic devices requiring simple control and low power operation.
  • Industrial Control: For basic control functions in industrial environments.
  • Automotive Subsystems: Used in simple automotive applications such as interior lighting control.

Features

  • 8-bit CPU Core: An 8-bit processor for basic control applications.
  • Low Power Consumption: Optimized for battery-powered devices and energy-efficient designs.
  • Integrated Peripherals: Includes timers, UART, AD converter, and other communication interfaces.
  • On-Chip Memory: Features Flash memory for program storage and RAM for data processing.
  • Multiple I/O Ports: Provides a wide range of input/output pins for interfacing with external components.

Benefits

  • Cost-Effective Solution: Offers a balance of performance and cost for budget-conscious applications.
  • Simplified Design: Integrated peripherals reduce the need for external components.
  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Versatile Applications: Suitable for a range of applications requiring simple control and efficient power management.
  • Compact Design: Enables integration into small form-factor devices.

Additional Details

The UPD78F0403GA(R)-GAM-AX microcontroller typically operates from a single power supply. Key specifications include the CPU clock frequency, memory sizes (Flash and RAM), and the number of I/O pins. The datasheet provides detailed electrical characteristics, pinout diagrams, and programming information. Proper decoupling capacitors should be placed near the power supply pins to minimize noise and ensure stable operation. The specific production code '-GAM-AX' is likely specific to the manufacturing batch and may be related to programming or testing parameters applied during production. This microcontroller provides a cost-effective solution for simple embedded control applications with its low-power design and integrated peripherals.

You May Also Be Interested in

NEC
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Winbond Electronics
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1752 $64.5768
20+ $5.8874 $117.7480
31+ $5.7034 $176.8054
42+ $5.5194 $231.8148
55+ $5.3356 $293.4580
73+ $4.7835 $349.1955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,156 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess