EN
  • EN
  • DE

UPD78F0103M2MC(A)-5A4

Part No UPD78F0103M2MC(A)-5A4
Manufacturer Renesas Electronics America
Catalog Custom Parts (U - Z)
Description Compact, Low-power 8-bit Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1144870-UPD78F0103M2MC(A)-5A4
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0103M2MC(A)-5A4 CAD Model

Description

The UPD78F0103M2MC(A)-5A4 is a microcontroller from Renesas Electronics America. This microcontroller is designed for embedded systems requiring a balance of performance, low power consumption, and versatile peripherals. It is often used in various industrial, consumer, and automotive applications for control and automation.

Applications

  • Industrial control systems: Managing sensors, actuators, and communication interfaces.
  • Consumer electronics: Controlling appliances, remote controls, and display systems.
  • Automotive systems: Managing engine control, body electronics, and safety systems.
  • Medical devices: Monitoring vital signs, controlling medical equipment, and processing data.
  • IoT devices: Connecting devices to the internet for remote monitoring and control.

Features

  • Low power consumption: Optimizes energy usage for battery-powered and energy-efficient applications.
  • Integrated peripherals: Includes timers, ADCs, DACs, UARTs, SPI, and I2C interfaces.
  • On-chip memory: Provides sufficient program and data storage for embedded applications.
  • Flexible I/O ports: Allows for easy connection to external devices and sensors.
  • Compact package: Enables integration into small form-factor devices.

Benefits

  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Extended battery life: Low power consumption extends the operating time of battery-powered devices.
  • Improved system performance: High-speed processing and efficient peripherals optimize system performance.
  • Simplified development: Comprehensive development tools and support resources ease the development process.
  • Enhanced reliability: Robust design and manufacturing ensure reliable operation in various environments.

Technical Specifications

The UPD78F0103M2MC(A)-5A4 typically features a 16-bit or 8-bit CPU core, operating at a specific clock frequency (e.g., 20 MHz). It includes a certain amount of Flash memory for program storage and RAM for data storage. The number and type of peripherals (e.g., number of ADC channels, UART ports) also vary. Power supply voltage, operating temperature range, and package type are also important specifications. Refer to the Renesas datasheet for precise details on memory size, peripheral configuration, voltage ratings, and other critical parameters.

The UPD78F0103M2MC(A)-5A4 microcontroller provides a versatile and efficient solution for embedded systems. Its low power consumption, integrated peripherals, and robust design make it suitable for a wide range of applications requiring reliable control and automation.

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
NEC
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Inphi Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess