EN
  • EN
  • DE

UPD789104AMC-680-5A4-E1

Part No UPD789104AMC-680-5A4-E1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 394830-UPD789104AMC-680-5A4-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD789104AMC-680-5A4-E1 CAD Model

Description

The UPD789104AMC-680-5A4-E1 is a microcontroller unit (MCU) manufactured by Renesas Electronics America. As part of the 78K0/Kx3 series, it is known for its low power consumption and a versatile range of peripherals, making it well-suited for numerous embedded applications.

Applications:

  • Consumer Electronics: Commonly found in devices such as remote controls, small household appliances, and basic audio players.
  • Industrial Control Systems: Used in simple automation, sensor interfacing, and basic motor control applications.
  • Automotive Subsystems: Integrated into automotive electronics for functions like lighting control and sensor monitoring.
  • IoT Devices: Ideal for low-power IoT (Internet of Things) applications, including sensor nodes and wireless communication modules.

Features:

  • 8-bit Architecture: Based on the 78K0 CPU core, which provides efficient 8-bit processing capabilities.
  • Low Power Design: Designed for minimal power consumption, extending battery life in portable devices.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data manipulation during runtime.
  • Timers and Counters: Equipped with multiple timers and counters for precise timing control and event management.
  • Serial Communication Interfaces: Offers UART, CSI, and I2C interfaces for serial data communication with other devices.
  • Analog-to-Digital Converter (ADC): Features an ADC for converting analog signals from sensors into digital data.
  • General-Purpose I/O Ports: Provides a variety of I/O ports for interfacing with external components and peripherals.

Benefits:

  • Cost-Effectiveness: Provides a balance between performance and cost, making it suitable for budget-sensitive projects.
  • Easy Integration: Compatible with standard development tools and environments, simplifying the development process.
  • Reliable Operation: Delivers stable and consistent performance under varying operating conditions.
  • Optimized Power Consumption: Minimizes power usage, extending battery life and reducing overall energy consumption.
  • Versatile Peripheral Set: Offers a comprehensive set of peripherals to cater to diverse application requirements.

The UPD789104AMC-680-5A4-E1 operates within specific voltage and temperature ranges, as detailed in its datasheet. The amount of Flash memory, RAM, and the number of I/O pins can vary depending on the package configuration. Consult the official Renesas Electronics documentation for precise specifications. This microcontroller is often chosen for applications requiring a low-power, cost-effective solution for basic control and monitoring tasks.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess