The UPD780024ASGB-X06-8ET is a microcontroller manufactured by Renesas Electronics, part of the 78K/0 series. Designed for embedded systems, it provides a balance of processing power and low power consumption, alongside integrated peripherals suitable for a variety of control and automation applications.
Applications
- Remote Controls
- Consumer Electronics
- Industrial Control Systems
- Home Automation Devices
- Security Systems
Features
- CPU Core: 78K/0 Architecture
- Memory: Integrated ROM/Flash Memory and RAM
- I/O Ports: Multiple Programmable Input/Output Ports
- Timers: Built-in Timers/Counters for Timing and Event Counting
- Serial Communication: UART, CSI, and/or I2C Interfaces for Serial Data Transfer
- A/D Converter: Analog-to-Digital Converter for Analog Signal Processing
- Interrupt Controller: Flexible Interrupt Controller for Handling Interrupts
- Power Management: Low-Power Modes for Reduced Energy Consumption
Benefits
- Low Power Consumption: Extends Battery Life in Portable Devices
- Versatile: Suitable for a Wide Range of Applications
- Efficient: Balances Processing Power and Low Power Consumption
- Easy to Program: Supported by Renesas Development Tools
- Integrated Peripherals: Reduces the Need for External Components
Additional Details
The UPD780024ASGB-X06-8ET microcontroller operates within a specified voltage range. The exact operating voltage, clock speed, memory capacity, and pinout details can be found in the device datasheet. Software development is typically done using C or Assembly language. Its interrupt controller allows flexible handling of various interrupt sources. Its low-power modes are crucial for portable devices to save energy. The device is packaged in a QFP (Quad Flat Package) or similar format.