The UPD720121GC is a USB 2.0 hub controller manufactured by Renesas Electronics America. It is designed to provide multiple USB ports from a single USB connection. This allows for increased connectivity and convenience in various applications.
Applications
- USB Hubs
- Docking Stations
- Embedded Systems
- Laptop Computers
- Desktop Computers
Features
- USB 2.0 Compliant: Fully compliant with the USB 2.0 specification, supporting High-Speed (480Mbps), Full-Speed (12Mbps), and Low-Speed (1.5Mbps) data transfer rates.
- Multiple Downstream Ports: Provides multiple downstream USB ports, typically four, allowing connection of multiple USB devices simultaneously.
- Integrated Transaction Translator: Contains integrated transaction translators (TT) for efficient handling of data transfers between different speed USB devices.
- Over-Current Protection: Includes over-current protection on each downstream port to safeguard against damage from excessive current draw.
- Power Management: Supports power management features, including USB suspend and resume functionality to conserve power.
- Compact Package: Available in a compact package for space-constrained applications.
Benefits
- Increased Connectivity: Allows users to connect more USB devices to their system through a single USB port.
- Data Transfer Efficiency: The integrated transaction translator ensures efficient data transfer between devices of different speeds.
- Protection of Devices: The over-current protection feature protects both the hub and connected devices from potential damage.
- Power Savings: Power management features help conserve energy and extend battery life in portable applications.
- Simplified Design: Reduces the complexity of system design by integrating multiple functions into a single chip.
Additional Details
The UPD720121GC typically operates on a 3.3V power supply. Its compact size and low power consumption make it suitable for a wide range of applications. Detailed technical specifications, including pin configurations and electrical characteristics, can be found in the product datasheet. This controller is commonly used in applications where multiple USB connections are required, such as in docking stations and embedded systems.