EN
  • EN
  • DE

UPD70F3504GJ(A2)-GBG-SS

Part No UPD70F3504GJ(A2)-GBG-SS
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1022+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 712809-UPD70F3504GJ(A2)-GBG-SS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3504GJ(A2)-GBG-SS CAD Model

Description

The UPD70F3504GJ(A2)-GBG-SS is a microcontroller from Renesas Electronics America, belonging to the 78K0R/Kx3-L series. It's a low-power, high-performance 16-bit microcontroller designed for a variety of embedded applications. The (A2)-GBG-SS suffix likely indicates specific packaging, memory configuration, and other options.

Applications:

  • Consumer electronics
  • Home appliances
  • Industrial control systems
  • Medical devices
  • Motor control
  • Sensor interfaces

Features:

  • 16-bit 78K0R CPU core
  • On-chip Flash memory
  • On-chip SRAM
  • A/D converter
  • D/A converter
  • Timers and counters
  • Serial communication interfaces (UART, SPI, I2C)
  • PWM (Pulse Width Modulation) outputs
  • Interrupt controller
  • Low-power operation modes

Benefits:

  • High performance 16-bit processing
  • Integrated Flash memory for program storage
  • Reduced system cost and complexity
  • Low power consumption for battery-powered applications
  • Flexible communication interfaces for connectivity
  • Precise timing control with timers and PWM
  • Real-time response with interrupt controller

Additional Details:

The UPD70F3504GJ(A2)-GBG-SS microcontroller is designed for low power consumption, making it suitable for battery-powered devices. The on-chip Flash memory allows for easy program updates and storage. The various serial communication interfaces enable communication with other devices and systems. The A/D and D/A converters allow for the direct measurement and control of analog signals. The PWM outputs can be used for motor control and other applications. The interrupt controller ensures timely response to external events. The 78K0R core is known for its code efficiency, which helps minimize memory requirements. The datasheet provides detailed information on memory sizes, pin assignments, and electrical characteristics. The specific packaging will determine the soldering method and thermal performance. Refer to the datasheet for complete specifications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Molex, LLC
FPC Connector
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess