EN
  • EN
  • DE

UPD70F3479GJA-GAE-G

Part No UPD70F3479GJA-GAE-G
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1249+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 750500-UPD70F3479GJA-GAE-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3479GJA-GAE-G CAD Model

Description

The UPD70F3479GJA-GAE-G is a member of the Renesas 78K0R/Kx3-L series of single-chip microcontrollers. It's a low-power, high-performance microcontroller designed for a wide range of embedded applications. This specific model features a built-in LCD controller/driver, making it particularly suitable for applications requiring display capabilities. It combines a powerful 78K0R CPU core with a comprehensive set of peripheral functions, including timers, communication interfaces, and analog-to-digital converters.

Applications:

  • Consumer Electronics: Remote controls, home appliances, and other consumer devices requiring display functionality.
  • Industrial Control: Control panels, human-machine interfaces (HMIs), and other industrial equipment.
  • Medical Devices: Portable medical devices, such as blood glucose meters and patient monitors.
  • Metering: Smart meters for electricity, water, and gas.
  • Security Systems: Security panels and access control systems.

Features:

  • 78K0R CPU Core: High-performance 16-bit CPU core with optimized instruction set.
  • LCD Controller/Driver: Integrated LCD controller/driver simplifies display interfacing.
  • Flash Memory: On-chip flash memory for program storage.
  • RAM: On-chip RAM for data storage.
  • Timers: Multiple timers for various timing and control functions.
  • Communication Interfaces: UART, SPI, and I2C interfaces for communication with external devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital values.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.

Benefits:

  • Simplified Display Integration: Integrated LCD controller/driver simplifies display interfacing and reduces component count.
  • High Performance: Powerful CPU core enables efficient execution of complex algorithms.
  • Flexible Peripheral Set: Comprehensive set of peripheral functions supports a wide range of applications.
  • Low Power Consumption: Low power design extends battery life in portable applications.
  • Reduced System Cost: Integrated functionality reduces component count and overall system cost.

Additional Details:

The UPD70F3479GJA-GAE-G operates at a specific clock frequency and voltage, which are detailed in the Renesas Electronics datasheet. The datasheet also provides information on the memory organization, peripheral registers, and interrupt vectors. Development tools, such as compilers and debuggers, are available from Renesas and third-party vendors. Proper programming and configuration are essential for optimal performance and functionality. The microcontroller's operating temperature range and environmental compliance information are also specified in the datasheet.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess