EN
  • EN
  • DE

UPD70F3426GJA-004-GAE-Q-G

Part No UPD70F3426GJA-004-GAE-Q-G
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Package TQFP-144
Win Source Part Number 085747-UPD70F3426GJA-004-GAE-Q-G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3426GJA-004-GAE-Q-G CAD Model

Description

The UPD70F3426GJA-004-GAE-Q-G is a microcontroller from Renesas Electronics America. As part of the UPD70F34 series, it is designed for embedded systems, offering a combination of processing capabilities, memory, and peripherals suitable for diverse applications.

Applications:

  • Automotive electronics: Used in engine control units (ECUs), body control modules (BCMs), and infotainment systems.
  • Industrial control: Implemented in programmable logic controllers (PLCs), motor control drives, and industrial automation systems.
  • Consumer electronics: Integrated into home appliances, audio/video devices, and portable electronic gadgets.
  • Networking and communication: Employed in network interface cards (NICs), wireless communication devices, and telecommunication equipment.
  • Medical equipment: Utilized in patient monitoring systems, diagnostic instruments, and therapeutic devices.

Features:

  • High-performance CPU core: Provides efficient processing for real-time control and data manipulation.
  • On-chip Flash memory: Offers non-volatile storage for program code and data.
  • On-chip RAM: Provides volatile memory for data processing and temporary storage.
  • Peripheral interfaces: Includes UART, SPI, I2C, CAN, and other communication interfaces for connecting to external devices.
  • Timers and counters: Facilitates precise timing and counting functions for various control applications.
  • Analog-to-digital converters (ADCs): Enables the conversion of analog signals to digital data for sensor interfacing.
  • Digital-to-analog converters (DACs): Allows the generation of analog output signals for controlling external devices.
  • Low-power modes: Reduces power consumption in battery-powered applications.
  • Operating voltage: Typically operates at 3.3V or 5V.
  • Package options: Available in a variety of package types (e.g., QFP, LQFP) for different board layouts.

Benefits:

  • Enhanced processing speed: The high-performance CPU ensures rapid data processing and control execution.
  • Reduced system cost: Integrated memory and peripherals minimize the need for external components.
  • Increased reliability: Robust design and error correction mechanisms enhance system reliability.
  • Extended battery life: Low-power modes minimize power consumption in portable devices.
  • Simplified design: Comprehensive development tools and documentation ease system design and programming.
  • Flexible interfacing: A wide range of peripheral interfaces enables connectivity with various external devices and sensors.

Additional Details:

The UPD70F3426GJA-004-GAE-Q-G includes specific amounts of Flash memory and RAM, which vary depending on the configuration. It supports different clock frequencies for optimizing performance and power consumption. The number of I/O pins and the availability of specific peripheral features are dependent on the package option chosen. This microcontroller is commonly used in applications requiring real-time control, data acquisition, and communication capabilities. Renesas Electronics typically provides detailed technical documentation, software libraries, and development tools to support its use.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4195 $65.6780
9+ $13.4719 $121.2471
14+ $13.0515 $182.7210
19+ $12.6299 $239.9681
24+ $12.2095 $293.0280
32+ $10.9459 $350.2688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess