EN
  • EN
  • DE

UPD70F3376M2GCA-UEU-E2-QS-AX

Part No UPD70F3376M2GCA-UEU-E2-QS-AX
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 085126-UPD70F3376M2GCA-UEU-E2-QS-AX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD70F3376M2GCA-UEU-E2-QS-AX CAD Model

Description

The UPD70F3376M2GCA-UEU-E2-QS-AX is a high-performance microcontroller unit (MCU) from Renesas Electronics America. This MCU is a variant of the UPD70F3376M2GCA family, with the suffixes "-UEU-E2-QS-AX" indicating specific features, qualification levels, or packaging options tailored for industrial or automotive applications. These suffixes often denote specific testing, quality, and traceability requirements.

Applications:

  • Automotive Electronics: Engine control units (ECUs), transmission control, body control, and infotainment systems.
  • Industrial Control Systems: Programmable logic controllers (PLCs), motor drives, and industrial automation equipment.
  • Robotics: Robot control, sensor integration, and motion planning.
  • Medical Devices: Patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Aerospace and Defense: Avionics, navigation systems, and communication equipment.

Features:

  • High-Performance CPU Core: Enables rapid execution of complex algorithms and real-time control tasks.
  • Integrated Flash Memory: Stores program code and data, eliminating the need for external memory components.
  • Extensive Peripheral Set: Provides a wide range of communication interfaces, including UART, SPI, I2C, CAN, and Ethernet.
  • Low Power Consumption: Optimized for energy efficiency, extending battery life in portable applications and reducing power consumption in stationary systems.
  • Enhanced Security Features: Protects against unauthorized access and data tampering with encryption and authentication mechanisms.
  • Advanced Analog-to-Digital Converters (ADCs): Allow for precise measurement of analog signals from sensors and other devices.
  • Dedicated Motor Control Timers: Facilitate precise control of motors in various industrial and automotive applications.

Benefits:

  • Increased System Performance: The high-performance CPU and efficient memory architecture enable rapid execution of control algorithms.
  • Reduced System Footprint: Integrated peripherals and memory minimize the need for external components, resulting in a smaller and more compact design.
  • Extended Battery Life: Low power consumption allows for prolonged operation in battery-powered applications.
  • Enhanced System Security: Security features protect against cyber threats and unauthorized access.
  • Simplified System Integration: A comprehensive set of communication interfaces simplifies integration with other devices and systems.
  • Increased System Reliability: Robust design and manufacturing processes ensure reliable operation in harsh environments.

Additional Details:

The specific memory size, clock speed, and peripheral configurations can be found in the Renesas product documentation for this part number. The "-UEU-E2-QS-AX" suffix likely indicates specific environmental testing and qualification standards. The device is likely available in a surface-mount package, such as a LQFP or QFP. Software development support is provided through Renesas's development tools. It may support various power saving modes to further reduce power consumption when the device is idle. The integrated watchdog timer enhances system reliability by detecting and recovering from software errors. It is designed to meet stringent automotive or industrial safety requirements.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0258 $64.0516
5+ $26.2774 $131.3870
7+ $25.4562 $178.1934
10+ $24.6350 $246.3500
13+ $23.8138 $309.5794
17+ $21.3502 $362.9534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess