EN
  • EN
  • DE

UPD5740T6N-E2

Part No UPD5740T6N-E2
Manufacturer Renesas Electronics America
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 392511-UPD5740T6N-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD5740T6N-E2 CAD Model

Description

The UPD5740T6N-E2, manufactured by Renesas Electronics America, is a high-performance amplifier primarily designed for use in various electronic systems requiring signal amplification. This component is engineered to provide a stable and efficient amplification solution, making it suitable for a range of applications.

Applications

  • Mobile Phones: Used in the audio amplifier circuits to boost the audio signal for clear and loud output.
  • Portable Audio Devices: Integrated into MP3 players and other portable devices to amplify audio signals for headphones or speakers.
  • Wireless Communication Systems: Employed in RF amplifiers to enhance signal strength for reliable communication.
  • Consumer Electronics: Found in various audio-visual equipment such as televisions and home theater systems to improve audio output quality.
  • Instrumentation: Utilized in measurement equipment to amplify weak signals for accurate readings.

Features

  • High Gain: Provides significant signal amplification, ensuring robust output levels.
  • Low Noise: Designed to minimize noise interference, delivering a clean and clear amplified signal.
  • Wide Bandwidth: Operates effectively across a broad frequency range, accommodating various signal types.
  • Stable Performance: Ensures consistent and reliable amplification under varying operating conditions.
  • Compact Design: Available in a small package, facilitating integration into space-constrained applications.
  • Low Power Consumption: Optimizes energy efficiency, extending battery life in portable devices.

Benefits

  • Improved Audio Quality: Amplifies audio signals effectively, resulting in enhanced sound clarity and volume in audio devices.
  • Enhanced Signal Strength: Boosts signal strength in wireless communication systems, ensuring reliable data transmission.
  • Increased Sensitivity: Amplifies weak signals in instrumentation, enabling accurate and precise measurements.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable applications.
  • Reliable Performance: Stable operation ensures consistent amplification, minimizing signal distortion and errors.
  • Simplified Integration: Compact design and compatibility simplify integration into existing electronic systems.

Additional Details

The UPD5740T6N-E2 amplifier operates within a specified voltage range and temperature range, ensuring reliable performance in diverse environmental conditions. Its low-noise design minimizes unwanted signal interference, resulting in a cleaner and more accurate amplified signal. The wide bandwidth allows it to amplify a broad range of signal frequencies, making it versatile for various applications. This amplifier is an ideal choice for designers seeking a high-performance, low-noise amplification solution for their electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess