EN
  • EN
  • DE

UPC1237HA

Part No UPC1237HA
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Description PROTECTOR IC FOR STEREO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 389939-UPC1237HA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC1237HA CAD Model

Description

The UPC1237HA, manufactured by Renesas Electronics America, is a single-channel audio power amplifier protection IC. It's specifically designed to protect loudspeakers from DC voltage and overcurrent conditions, which can occur due to amplifier failure. This IC is commonly used in high-power audio amplifiers to prevent damage to expensive speaker systems.

Applications

  • High-power audio amplifiers
  • Stereo receivers
  • Home theater systems
  • Car audio amplifiers
  • Professional audio equipment

Features

  • DC voltage detection: Detects DC voltage at the speaker output.
  • Overcurrent detection: Detects excessive current flowing through the speaker.
  • Muting function: Mutes the audio output when a fault is detected.
  • Time delay circuit: Prevents false triggering due to transient signals.
  • Low operating voltage: Suitable for a wide range of amplifier designs.
  • Single-channel protection: Provides protection for a single speaker channel.

Benefits

  • Speaker protection: Prevents damage to speakers from DC voltage and overcurrent.
  • Improved amplifier reliability: Reduces the risk of amplifier failure due to speaker-related issues.
  • Reduced maintenance costs: Minimizes the need for speaker repairs or replacements.
  • Enhanced audio quality: Muting function eliminates unwanted noise during fault conditions.
  • Easy to implement: Simple circuit design allows for easy integration into existing amplifier designs.

Additional Details

The UPC1237HA typically requires a low-voltage power supply for operation. The specific voltage requirements can be found in the device's datasheet. The IC's protection thresholds (DC voltage and overcurrent levels) are typically set by external components, allowing for customization to specific amplifier and speaker characteristics. Consult the datasheet for detailed electrical characteristics, pinout information, and application circuit examples, including instructions for setting the time delay and protection thresholds.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess