EN
  • EN
  • DE

UPA901TU-T3-A

Part No UPA901TU-T3-A
Manufacturer Renesas Electronics America
Catalog RF Transistors (BJT)
Description RF SMALL SIGNAL TRANSISTOR / RF Transistor 2 NPN (Dual) 4.5V 75mA, 250mA 410mW Surface Mount 8-MINIMOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr Renesas Electronics America Inc
Package Bulk
Product Status Obsolete
Transistor Type 2 NPN (Dual)
Voltage - Collector Emitter Breakdown (Max) 4.5V
Power - Max 410mW
DC Current Gain (hFE) (Min) @ Ic, Vce 80 @ 6mA, 3V / 80 @ 20mA, 3V
Current - Collector (Ic) (Max) 75mA, 250mA
Mounting SMD (SMT)
Package / Case 8-SMD, Flat Lead Exposed Pad
Supplier Device Package 8-MINIMOLD
ECCN EAR99
HTSUS 8541.21.0075
Other Names 2156-UPA901TU-T3-A-RETR,RENRNSUPA901TU-T3-A
Standard Package 5,000
Win Source Part Number 975524-UPA901TU-T3-A
Ultra Librarian 3D Model Ultra Librarian UPA901TU-T3-A CAD Model

Description

The Renesas Electronics America UPA901TU-T3-A is a high-quality bipolar transistor that is designed for use in RF applications.

  • Maximum Power: 410mW
  • Voltage Collector Emitter Breakdown: 4.5V
  • Current Collector: 75mA and 250mA
  • DC Current Gain (hFE): 80 @ 6mA, 3V / 80 @ 20mA, 3V
  • Transistor Type: 2 NPN (Dual)
  • Package: 8-SMD, flat lead exposed pad package
  • Status: Obsolete
  • Supplier Device Package: 8-MINIMOLD

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess