EN
  • EN
  • DE

UPA2733GR-E1-AT

Part No UPA2733GR-E1-AT
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 389453-UPA2733GR-E1-AT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2733GR-E1-AT CAD Model

Description

The UPA2733GR-E1-AT is a P-channel Power MOSFET from Renesas Electronics America, designed for high-efficiency power management applications. It's a suitable choice for load switching and power conversion circuits where efficiency is a key consideration.

Applications

  • Load Switching: Efficiently switches power to various loads in electronic circuits.
  • DC-DC Converters: Used in DC-DC converters for stable and efficient power conversion.
  • Power Management in Portable Devices: Ideal for battery-powered devices and portable electronics to minimize power consumption.
  • Motor Control: Suited for low-power motor control applications.
  • LED Lighting: Employed in LED driver circuits.

Features

  • P-Channel MOSFET: Facilitates design flexibility in circuit configurations.
  • Low On-Resistance (Rds(on)): Reduces power loss and heat generation for better efficiency.
  • Low Gate Charge (Qg): Enables high-speed switching and minimizes switching losses.
  • Surface Mount Package: Designed for automated assembly.
  • Pb-Free and RoHS Compliant: Meets environmental standards.

Benefits

  • High Efficiency: Low on-resistance and gate charge contribute to efficient power conversion.
  • Compact Design: The surface mount package allows for space-saving designs.
  • Reliable Operation: Renesas is known for producing reliable components.
  • Simplified Circuit Design: The P-channel configuration simplifies design in some applications.
  • Environmentally Sound: Compliant with environmental standards for reduced ecological impact.

Additional Details

The UPA2733GR-E1-AT has a defined drain-source voltage (Vds) rating, detailed in the Renesas datasheet. The specific Rds(on) and Qg values are also available in the datasheet. It is generally supplied in tape and reel packaging for automated assembly processes. The MOSFET is designed to operate within a specified temperature range, ensuring consistent performance. Consider thermal management to maintain the device within safe operating temperatures.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess