EN
  • EN
  • DE

UPA2700GR-E1-AT

Part No UPA2700GR-E1-AT
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Switching N-Channel Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102435-UPA2700GR-E1-AT
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPA2700GR-E1-AT CAD Model

Description

The UPA2700GR-E1-AT is a P-channel Power MOSFET from Renesas Electronics America, designed for a wide range of switching applications. It features a low on-state resistance and fast switching characteristics, making it suitable for efficient power management. Its compact package size enables high-density board layouts.

Applications

  • Load Switching: Used to efficiently control power to various loads in electronic devices.
  • DC-DC Converters: Employed in step-up and step-down converters for voltage regulation.
  • Power Management Systems: Integral in power distribution and control within portable devices.
  • Motor Control: Applied in low-power motor control applications for efficient performance.
  • Battery Management: Used in charging and discharging circuits for battery-powered systems.

Features

  • P-Channel MOSFET: Provides versatility in power switching designs.
  • Low On-State Resistance (Rds(on)): Minimizes power loss, enhancing overall efficiency.
  • Fast Switching Speed: Supports high-frequency operation in power conversion.
  • Small Package Size: Facilitates high-density mounting, saving valuable board space.
  • Lead-Free: Compliant with environmental regulations.

Benefits

  • High Efficiency Operation: Low Rds(on) reduces power dissipation, improving efficiency.
  • Improved Thermal Performance: Enables operation at higher current levels.
  • Compact Design: Small form factor allows for smaller and lighter device designs.
  • Reliable Performance: Robust design ensures consistent and reliable operation.
  • Simplified Circuitry: P-channel configuration can simplify gate drive designs in certain applications.

Additional Details

The UPA2700GR-E1-AT operates within specified gate-source (Vgs) and drain-source (Vds) voltage limits. Proper thermal management, considering the device's thermal resistance and power dissipation, is crucial for reliable operation. The device's Rds(on) value is dependent on the applied gate-source voltage; consult the datasheet for detailed electrical specifications and recommended application circuits. It's designed for surface mount assembly using standard techniques.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Hewlett Packard
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess