EN
  • EN
  • DE

SLG55593VTR

Part No SLG55593VTR
Manufacturer Renesas Electronics America
Catalog OEM Parts ( S )
Description USB Host Charger Identification Analog Switch 4.5V to 5.5V 8-Pin TDFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979951-SLG55593VTR
Categories OEM Parts( S )
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLG55593VTR CAD Model

Description

The SLG55593VTR is a high-performance, low-power single-channel power switch from Renesas Electronics. It's designed for load switching applications and offers features like controlled turn-on and turn-off, over-current protection, and thermal shutdown. This switch is ideal for applications requiring efficient power management and protection against fault conditions.

Applications:

  • Solid State Drives (SSDs): Used for power distribution and protection.
  • Notebook Computers: Employed in power management circuits for various components.
  • Tablet Computers: Power switching for internal devices and peripherals.
  • USB Power Distribution: Controlling power to USB ports.
  • Portable Devices: General power switching and protection.

Features:

  • Low On-Resistance (RDS(ON)): Minimizes power loss during operation.
  • Adjustable Current Limit: Provides flexibility in setting the maximum current allowed through the switch.
  • Over-Current Protection: Protects the load and the switch itself from excessive current draw.
  • Thermal Shutdown: Shuts down the switch if the temperature exceeds a safe level.
  • Controlled Turn-On and Turn-Off: Reduces inrush current and voltage spikes.
  • Enable/Disable Control: Allows for easy on/off control of the power switch.
  • Small Package Size: Saves board space in compact applications.

Benefits:

  • Improved Power Efficiency: Low on-resistance reduces power dissipation, leading to longer battery life in portable devices.
  • Enhanced System Reliability: Over-current protection and thermal shutdown prevent damage from fault conditions.
  • Flexible Design: Adjustable current limit allows the switch to be tailored to specific application requirements.
  • Reduced Inrush Current: Controlled turn-on minimizes stress on downstream components.
  • Simplified Power Management: Integrated features simplify the design of power distribution circuits.

Additional Details:

The SLG55593VTR operates over a wide input voltage range, typically from 2.5V to 5.5V. The adjustable current limit can be set using an external resistor. It is available in a small, thermally enhanced package. Detailed specifications can be found in the Renesas datasheet, including parameters such as quiescent current, switching speed, and operating temperature range. The datasheet also provides information on recommended external components and layout considerations for optimal performance.

You May Also Be Interested in

Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,608 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess