EN
  • EN
  • DE

SLG46826V-SKT

Part No SLG46826V-SKT
Manufacturer Renesas Electronics America
Catalog Programming Adapters, Sockets
Description SLG4SA20SP-20X30 SOCKET ADAPTER / SLG46826 GreenPAK? Socket Module - QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr Renesas Electronics America
Series GreenPAK™
Package Bulk
Product Status Active
Module/Board Type Socket Module - QFN
For Use With/Related Products SLG46826
Base Product Number SLG46826
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 986386-SLG46826V-SKT
Ultra Librarian 3D Model Ultra Librarian SLG46826V-SKT CAD Model

Description

The 986386-SLG46826V-SKT is a socket module designed for use with the SLG46826 GreenPAK™ development board.

  • Series: GreenPAK™
  • Application: Programming Adapter, Socket
  • For Use With/Related Products: SLG46826 Development Board
  • Package: Bulk
  • Standard Package: 1
  • Module/Board Type: Socket Module - QFN
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8543.70.9860
  • Manufacturer: Renesas Electronics America
  • Status: Active

You May Also Be Interested in

Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
NXP / Nexperia
HARDWARE 908A 64-PIN PROG / Adapter Tool Pb-Free 908A 64-Pin Prog
Need more? Email Us
Microchip Technology
Need more? Email Us
Xeltek
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess