EN
  • EN
  • DE

RQJ0603LGDQATL-H

Part No RQJ0603LGDQATL-H
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 298732-RQJ0603LGDQATL-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQJ0603LGDQATL-H CAD Model

Description

The RQJ0603LGDQATL-H is an N-channel MOSFET manufactured by Renesas Electronics America, primarily designed for efficient power management in various electronic systems. This MOSFET is characterized by its low on-resistance, enabling it to minimize conduction losses and improve overall system efficiency. Its fast switching speed further reduces power loss during switching transitions. The device is packaged in a surface-mount format, making it suitable for compact designs and automated assembly processes.

Applications:

  • DC-DC converters: Used in synchronous rectification stages for improved efficiency in voltage regulation.
  • Load switching: Employed to control power delivery to different components within electronic devices.
  • Power management in portable devices: Integrated into battery management systems to optimize power usage and extend battery life.
  • Motor control: Suitable for driving small motors in various applications.

Features:

  • Low on-resistance (Rds(on)): Reduces conduction losses, enhancing overall efficiency.
  • Fast switching speed: Minimizes switching losses, enabling higher operating frequencies.
  • Avalanche rated: Provides robustness against voltage spikes and transient events.
  • Logic level drive: Simplifies interfacing with logic circuits.
  • Surface mount package: Facilitates automated assembly and compact designs.

Benefits:

  • High efficiency: Minimizes power dissipation, resulting in cooler operation and longer battery life.
  • Improved thermal performance: Low Rds(on) reduces heat generation.
  • Simplified circuit design: Logic level drive reduces the need for external driver circuitry.
  • Compact solution: Surface mount package enables high-density board layouts.
  • Robustness: Avalanche rating provides protection against transient overvoltage conditions.

Additional Details:

The RQJ0603LGDQATL-H is designed with a gate-source voltage (Vgs) range compatible with logic-level control, simplifying integration with microcontrollers and other digital circuits. Its fast switching characteristics and low gate charge enable efficient operation at high frequencies. The surface mount package offers enhanced thermal dissipation and simplifies assembly. Designed to meet rigorous quality standards, ensuring reliable performance in demanding environments.

For complete details on electrical characteristics, thermal performance, and package dimensions, refer to the official datasheet. Ensure proper thermal management and application design to achieve optimal performance and reliability.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Coilcraft
Lowest to $1.3063
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,217 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess