EN
  • EN
  • DE

RQJ0602EGDQATL-E

Part No RQJ0602EGDQATL-E
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Description Silicon P Channel MOS FET Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 298731-RQJ0602EGDQATL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQJ0602EGDQATL-E CAD Model

Description

The RQJ0602EGDQATL-E is an N-channel MOSFET from Renesas Electronics America, engineered for efficient power management in diverse applications. Its key attribute is the low on-resistance, which minimizes power dissipation and enhances overall system efficiency. It also exhibits a fast switching speed which further reduces power loss during switching transitions. The device is housed in a compact surface-mount package, making it suitable for space-constrained designs.

Applications:

  • DC-DC converters: Ideal for use in synchronous rectification to improve efficiency.
  • Load switching: Used to precisely control power delivery to various components in electronic systems.
  • Power management in portable devices: Commonly found in battery management systems for optimized power distribution.
  • Motor control: Suitable for use in low-voltage motor control circuits.

Features:

  • Low on-resistance (Rds(on)): Ensures minimal conduction losses and high efficiency.
  • Fast switching speed: Reduces switching losses, enabling higher operating frequencies.
  • Avalanche rated: Capable of withstanding transient voltage spikes, enhancing device reliability.
  • Logic level drive: Directly controllable by logic circuits, simplifying interface design.
  • Surface mount package: Allows for efficient assembly and compact design integration.

Benefits:

  • High efficiency: Minimizes power loss, leading to cooler operation and longer battery life.
  • Improved thermal performance: Low Rds(on) contributes to lower heat generation.
  • Simplified circuit design: Logic level drive eliminates the need for additional driver components.
  • Compact solution: Surface mount package facilitates high-density board layouts.
  • Robustness: Avalanche rating enhances protection against transient overvoltage conditions.

Additional Details:

The RQJ0602EGDQATL-E features a gate-source voltage (Vgs) range that supports direct logic-level control. Its fast switching speed and low gate charge enable high-frequency operation. The surface mount package offers enhanced thermal performance and simplifies board assembly. Designed to meet stringent quality standards, ensuring reliable operation in demanding applications.

For comprehensive details on electrical characteristics, thermal specifications, and package dimensions, consult the official datasheet. Proper application design and thermal management are essential to ensure reliable performance.

You May Also Be Interested in

Qualcomm
Lowest to $6.5223
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess