EN
  • EN
  • DE

RNA51A30FLPEL-E

Part No RNA51A30FLPEL-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Single-function Reset IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992913-RNA51A30FLPEL-E
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RNA51A30FLPEL-E CAD Model

Description

The RNA51A30FLPEL-E is a voltage regulator manufactured by Renesas Electronics America. This regulator is designed to provide a stable and regulated output voltage of 3.0V from a higher input voltage. It is commonly used in a wide variety of electronic devices and systems to ensure a consistent and reliable power supply to sensitive components, particularly in automotive applications due to its robust design and features.

Applications:

  • Automotive electronics: Powering microcontrollers, sensors, and other components in automotive systems.
  • Industrial control systems: Providing a regulated voltage for PLCs, HMIs, and other industrial equipment.
  • Power supplies: Regulating the output voltage in various power supply designs.
  • Battery-powered devices: Maintaining a stable voltage supply in battery-operated equipment.
  • Microcontroller power supplies: Providing a regulated voltage for microcontrollers and other digital circuits.

Features:

  • Fixed output voltage: Provides a stable 3.0V output voltage.
  • Low dropout voltage: Operates with a small difference between the input and output voltages.
  • Overcurrent protection: Protects the regulator and the load from overcurrent conditions.
  • Short-circuit protection: Shuts down the output in the event of a short circuit.
  • Thermal shutdown: Protects the regulator from overheating.
  • Reverse polarity protection: Prevents damage from incorrect power supply connections.
  • Automotive grade: Designed and tested to meet the stringent requirements of automotive applications.

Benefits:

  • Stable voltage supply: Ensures consistent and reliable operation of electronic devices.
  • Reliable automotive performance: Meets the demanding requirements of automotive environments.
  • Enhanced circuit protection: Protects the regulator and the load from various fault conditions.
  • Compact design: Small package size allows for dense circuit layouts.
  • Long-term reliability: Designed for long-term reliability and stability.

Additional Details:

The RNA51A30FLPEL-E typically features a low quiescent current, minimizing power consumption in standby mode. It has a specified input voltage range, such as 2.7V to 5.5V. The output current capability is typically in the range of 300mA to 500mA. The operating temperature range is typically from -40°C to +125°C, making it suitable for harsh environments. It often comes in a small surface-mount package, such as a SOT-25 or similar. Being an automotive-grade component, it is designed to withstand the vibrations, temperature extremes, and electrical noise commonly found in automotive applications. Renesas Electronics America is a well-known manufacturer of high-quality electronic components, and the RNA51A30FLPEL-E reflects their commitment to reliability and performance, especially in demanding applications such as automotive electronics.

You May Also Be Interested in

Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Thomas & Betts
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess