The RKZ7.5B2KGP1Q is a Zener diode manufactured by Renesas Electronics America. It's designed to provide voltage regulation and transient voltage suppression in electronic circuits. This diode provides a stable reference voltage and protection against overvoltage.
Applications
- Voltage regulation in power supplies
- Transient voltage suppression in sensitive electronic equipment
- Overvoltage protection in automotive electronics
- Reference voltage generation for analog circuits
- Clamping voltage for signal lines
Features
- Zener Voltage: 7.5V (Nominal)
- Low reverse leakage current
- High surge current capability
- Excellent clamping capability
- Surface mount package
- AEC-Q101 qualified for automotive applications
- Pb-free and RoHS compliant
Benefits
- Provides stable voltage regulation for consistent circuit performance.
- Protects components from voltage spikes and surges.
- Increases the reliability and lifespan of electronic devices, especially in automotive environments.
- Simplifies circuit design by providing a stable reference voltage.
- Facilitates compact designs with its surface mount package.
- Guaranteed reliability in harsh automotive environments due to AEC-Q101 qualification.
Additional Details
The RKZ7.5B2KGP1Q Zener diode is specifically designed for automotive applications, meeting the stringent AEC-Q101 standards. It's used where a stable 7.5V voltage reference is required in automotive systems. Its low reverse leakage current contributes to efficient operation. The high surge current capability ensures robust performance during voltage transients. The surface mount package enables automated assembly and compact designs. This component is well-suited for applications requiring high reliability and durability in demanding environments.