The RKZ6.2KLR1 is a Zener diode manufactured by Renesas Electronics America. It is designed to provide a stable reference voltage in various electronic circuits. Zener diodes are crucial components in voltage regulation, overvoltage protection, and clipping circuits.
Applications
- Voltage regulation
- Overvoltage protection
- Clipping circuits
- Reference voltage sources
- Transient voltage suppression
Features
- Zener Voltage: 6.2V
- Low reverse current
- High surge current capability
- Small Surface Mount Device (SMD) package
- Excellent clamping capability
Benefits
- Provides stable voltage regulation
- Protects sensitive circuits from overvoltage conditions
- Compact size saves board space
- High reliability and long lifespan
- Easy to integrate into electronic designs
Technical Specifications
The RKZ6.2KLR1 has a Zener voltage (VZ) of 6.2V with a tolerance of approximately ±5%. Its power dissipation is typically 500 mW. The reverse current (IR) is very low, typically in the order of nanoamperes. The operating temperature range is -55°C to +150°C. This diode is available in a SOD-323 package, which is designed for surface mount technology (SMT). The device is RoHS compliant, meaning it is free from hazardous substances.
The RKZ6.2KLR1 is specifically designed to offer a precise and stable Zener voltage, making it ideal for applications requiring a reliable voltage reference. Its small size and robust construction make it suitable for use in portable devices and other space-constrained applications.
In overvoltage protection circuits, the RKZ6.2KLR1 clamps the voltage to a safe level, preventing damage to downstream components. Its fast response time makes it effective in protecting against transient voltage spikes.