EN
  • EN
  • DE

PTH9M04BE222TS2F333

Part No PTH9M04BE222TS2F333
Manufacturer Murata Electronics North America
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0027+
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
RoHS State Request Verification
Win Source Part Number 715820-PTH9M04BE222TS2F333
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTH9M04BE222TS2F333 CAD Model

Description

The PTH9M04BE222TS2F333 is a Murata Electronics North America product, which is a thermistor. Thermistors are temperature-sensitive resistors that exhibit a significant change in electrical resistance with changes in temperature.

Applications:

  • Temperature sensing in HVAC systems
  • Temperature compensation in electronic circuits
  • Overcurrent protection
  • Temperature measurement in automotive applications
  • Medical devices
  • Industrial process control

Features:

  • High sensitivity to temperature changes
  • Compact size
  • Reliable performance
  • Wide operating temperature range
  • Fast response time

Benefits:

  • Precise temperature measurement
  • Protection against overheating
  • Stable and consistent operation
  • Easy integration into electronic circuits

Additional Details:

Thermistors like the PTH9M04BE222TS2F333 are characterized by their negative temperature coefficient (NTC) or positive temperature coefficient (PTC). NTC thermistors decrease in resistance with increasing temperature, while PTC thermistors increase in resistance with increasing temperature. The specific characteristics of the PTH9M04BE222TS2F333, such as resistance value at a specific temperature, tolerance, and beta value (a measure of the material's temperature sensitivity), are crucial for its application. These details are found in the product datasheet. The device's construction and materials determine its stability and lifespan. The thermistor is typically used in circuits to either measure temperature or to provide temperature compensation for other components. Its robustness and precision make it suitable for demanding environments and applications.

Knowing the exact specifications from the datasheet is crucial for proper implementation. These specifications allow engineers to design circuits that accurately measure or respond to temperature changes. The part is designed to offer reliable temperature sensing and control across a variety of applications.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess