EN
  • EN
  • DE

RJP4006AGE-01-P5

Part No RJP4006AGE-01-P5
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295466-RJP4006AGE-01-P5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJP4006AGE-01-P5 CAD Model

Description

The RJP4006AGE-01-P5 is an N-channel IGBT (Insulated Gate Bipolar Transistor) from Renesas. This device is designed for high-voltage, high-current switching applications, offering both efficiency and robustness. The "-01-P5" suffix likely indicates a specific variation or revision of the device with particular performance characteristics or packaging details.

Applications:

  • Inverters: Used in various inverter applications, including solar inverters, uninterruptible power supplies (UPS), and general-purpose inverters.
  • Power Factor Correction (PFC): Employed in PFC circuits to enhance the power factor of electronic equipment.
  • Induction Heating: Suitable for induction heating systems where efficient power control is required.
  • Welding Machines: Applied in welding machines for precise and efficient power delivery.
  • Motor Drives: Used in motor drive applications for controlling electric motors in various industrial and commercial equipment.

Features:

  • N-channel IGBT: Operates as an N-channel insulated gate bipolar transistor.
  • Low Saturation Voltage: Features a low collector-emitter saturation voltage (VCE(sat)), minimizing conduction losses.
  • High Input Impedance: Offers high input impedance, simplifying gate drive design.
  • Fast Switching Speed: Provides fast switching speeds suitable for high-frequency operation.
  • Avalanche Capability: Designed with avalanche capability for improved reliability and robustness.
  • TO-220 Package (Likely): While the exact package needs confirmation from the datasheet, it is likely a TO-220 or similar package for easy mounting and heat dissipation.

Benefits:

  • Improved Energy Efficiency: The low saturation voltage reduces power dissipation, improving overall energy efficiency.
  • Reduced Heat Generation: Lower power losses lead to less heat generation, simplifying thermal management.
  • Simplified Gate Drive: High input impedance simplifies the design and implementation of gate drive circuits.
  • Enhanced System Reliability: Avalanche capability enhances the reliability of the system.
  • Easy Mounting: TO-220 (or similar) package allows for easy mounting and heat sinking.

Additional Details:

It is essential to consult the manufacturer's datasheet for the RJP4006AGE-01-P5 to confirm specific electrical characteristics, including voltage and current ratings, gate threshold voltage, switching times, and packaging details. Proper gate drive design is critical for optimal switching performance and device protection. Consider using a snubber circuit to suppress voltage spikes during switching. Adequate heat sinking is crucial to ensure the IGBT operates within its specified temperature range.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Yamaha
Need more? Email Us
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1961 $70.9805
10+ $11.6482 $116.4820
16+ $11.2844 $180.5504
22+ $10.9194 $240.2268
28+ $10.5555 $295.5540
37+ $9.4641 $350.1717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess