EN
  • EN
  • DE

RJP4001ASA

Part No RJP4001ASA
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295447-RJP4001ASA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJP4001ASA CAD Model

Description

The RJP4001ASA is an N-channel IGBT (Insulated Gate Bipolar Transistor) manufactured by Renesas. This device is specifically designed for high-voltage, high-current switching applications requiring efficient operation and robust performance. IGBTs combine the advantages of MOSFETs (high input impedance and fast switching speed) and BJTs (low conduction losses).

Applications:

  • Induction heating: Used in induction heating appliances for precise temperature control.
  • Inverters: Employed in inverter circuits for converting DC power to AC power, such as in solar inverters and uninterruptible power supplies (UPS).
  • Power factor correction (PFC): Found in PFC circuits to improve the power factor of electronic equipment.
  • Welding machines: Used in welding machines for efficient power delivery and control.
  • Motor drives: Suitable for motor drive applications in industrial equipment and appliances.

Features:

  • N-channel IGBT: Operates as an N-channel IGBT.
  • Low saturation voltage: Features a low collector-emitter saturation voltage (VCE(sat)), minimizing conduction losses and improving efficiency.
  • High input impedance: Provides high input impedance, simplifying gate drive circuitry.
  • Fast switching speed: Enables high-frequency switching operation.
  • Avalanche capability: Designed to withstand avalanche energy, enhancing reliability.
  • TO-220 package: Typically available in a TO-220 package for easy mounting and heat dissipation.

Benefits:

  • Improved energy efficiency: Low saturation voltage reduces power dissipation and improves overall efficiency.
  • Reduced heat generation: Lower power losses translate to less heat generation, simplifying thermal management.
  • Simplified gate drive: High input impedance simplifies the design of the gate drive circuit.
  • Increased system reliability: Avalanche capability contributes to a more robust and reliable system.
  • Easy mounting: TO-220 package facilitates easy mounting and heat sinking.

Additional Details:

The RJP4001ASA's specific electrical characteristics, such as voltage and current ratings, gate threshold voltage, and switching times, should be verified in the manufacturer's datasheet. Proper gate drive design is crucial for optimal switching performance and protection of the IGBT. A snubber circuit may be necessary to suppress voltage spikes during switching. Appropriate heat sinking is essential to ensure that the IGBT operates within its specified temperature range.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8923 $62.2461
16+ $7.2961 $116.7376
25+ $7.0686 $176.7150
34+ $6.8399 $232.5566
44+ $6.6124 $290.9456
59+ $5.9286 $349.7874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,440 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess