EN
  • EN
  • DE

RJK5010DPK-00-T0

Part No RJK5010DPK-00-T0
Manufacturer Renesas Electronics America
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183128-RJK5010DPK-00-T0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJK5010DPK-00-T0 CAD Model

Description

The RJK5010DPK-00-T0 is a power MOSFET from Renesas Electronics America, designed for high-efficiency power switching applications. This MOSFET provides robust performance and is suitable for various power management systems.

Applications

  • Power Supplies
  • DC-DC Converters
  • Inverters
  • Motor Control Circuits
  • Lighting Systems

Features

  • Low On-Resistance (RDS(on)): Reduces conduction losses for higher efficiency.
  • High-Speed Switching: Minimizes switching losses, enabling higher frequency operation.
  • Avalanche Capability: Enhances reliability under transient conditions.
  • Excellent Gate Charge Characteristics: Optimizes gate drive requirements.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and heat generation.
  • Enhanced System Reliability: Offers stable performance in demanding applications.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Reduced System Cost: Optimizes component count and minimizes board space.
  • Environmentally Friendly: Compliant with RoHS standards.

Additional Details

The RJK5010DPK-00-T0 features low on-resistance and fast switching speeds, contributing to reduced conduction and switching losses. Its high avalanche energy rating ensures ruggedness and reliability in demanding power applications. The device's optimized gate charge characteristics support efficient gate driving, further enhancing system performance. It is typically available in a surface-mount package, facilitating automated assembly and compact system designs. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)), all of which are crucial for precise application design. Engineers should consult the manufacturer's datasheet for these details. Common applications include synchronous rectification, power management ICs, and other high-efficiency power conversion systems where low conduction losses and fast switching are essential. The device's efficient thermal management capabilities also contribute to maintaining performance and reliability.

You May Also Be Interested in

Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 40V 100A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 5.2A SOIC-8
Need more? Email Us
UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess