EN
  • EN
  • DE

RJK4006DPD-01-J2

Part No RJK4006DPD-01-J2
Manufacturer Renesas Electronics America
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183123-RJK4006DPD-01-J2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJK4006DPD-01-J2 CAD Model

Description

The RJK4006DPD-01-J2 is a power MOSFET manufactured by Renesas Electronics America, designed for efficient power switching applications. This device is optimized to deliver high performance and reliability in various power management systems.

Applications

  • DC-DC Converters
  • Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Inverters
  • Power Factor Correction (PFC) Circuits

Features

  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving overall efficiency.
  • High-Speed Switching: Minimizes switching losses, enabling high-frequency operation.
  • Avalanche Capability: Provides enhanced ruggedness and reliability.
  • Excellent Gate Charge Characteristics: Optimizes gate drive performance.
  • Pb-Free and RoHS Compliant: Environmentally friendly.

Benefits

  • Increased Energy Efficiency: Lowers power consumption and reduces heat generation.
  • Enhanced System Reliability: Robust design ensures stable performance under various conditions.
  • Compact Design: Allows for smaller and more efficient power supply units.
  • Reduced System Cost: Optimized performance reduces component count and board space.
  • Environmentally Compliant: Meets environmental regulations.

Additional Details

The RJK4006DPD-01-J2 offers a combination of low on-resistance and fast switching speeds, making it suitable for applications requiring high efficiency and minimal power loss. Its avalanche capability contributes to enhanced ruggedness, providing protection against transient voltage spikes. The optimized gate charge characteristics ensure efficient gate driving, further improving overall performance. It is typically available in a through-hole package, facilitating easy mounting and heat dissipation. Specific electrical parameters, including drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)), should be verified in the manufacturer's datasheet for precise application design. This device is commonly used in applications where efficient power conversion and high reliability are critical, such as in power supplies, motor control, and inverter systems. The combination of low RDS(on) and fast switching reduces both conduction and switching losses, leading to improved thermal performance and overall system efficiency.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 30V 40A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 3.8A DFN2X2
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess