EN
  • EN
  • DE

RJK03D4DPA-00-J53

Part No RJK03D4DPA-00-J53
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1137135-RJK03D4DPA-00-J53
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJK03D4DPA-00-J53 CAD Model

Description

The RJK03D4DPA-00-J53 is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Renesas Electronics America. It's designed for switching and amplification applications in various electronic circuits. This MOSFET features low on-resistance and high-speed switching characteristics.

Applications

  • DC-DC converters: Used as a switching element in step-up (boost), step-down (buck), and inverting converters.
  • Motor control: Controls the speed and direction of DC motors and brushless DC motors.
  • Load switching: Used to switch power to various loads in electronic devices.
  • Power management: Used in power distribution and regulation circuits.
  • Lighting control: Controls the brightness of LEDs and other lighting elements.

Features

  • N-channel MOSFET: Enhances current flow when a positive voltage is applied to the gate.
  • Low on-resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • High-speed switching: Allows for high-frequency operation.
  • Surface mount device (SMD): Designed for automated assembly on PCBs.
  • Low gate charge (Qg): Reduces switching losses.

Benefits

  • Efficient power conversion: Low RDS(on) improves efficiency and reduces heat generation.
  • High-frequency operation: Fast switching speed enables use in high-frequency circuits.
  • Simplified design: Easy to drive and control.
  • Reliable performance: Renesas' reputation for quality ensures stable and consistent operation.
  • Compact size: Saves space on the PCB.

Additional Details

The RJK03D4DPA-00-J53 has a maximum drain-source voltage (VDS), a maximum gate-source voltage (VGS), and a maximum drain current (ID). The RDS(on) is specified at a particular gate-source voltage and drain current. It's also important to consider the gate charge (Qg), input capacitance (Ciss), output capacitance (Coss), and reverse transfer capacitance (Crss). The '-00-J53' suffix likely indicates specific packaging or ordering information. Always consult the official Renesas Electronics datasheet for the RJK03D4DPA-00-J53 for detailed specifications, including VDS, VGS, ID, RDS(on), Qg, Ciss, Coss, Crss, and thermal resistance. Proper selection of a MOSFET is crucial for optimal circuit performance and reliability.

You May Also Be Interested in

QSI
Need more? Email Us
NEC
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Intel
Need more? Email Us
RF Micro Devices
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7508 $60.0640
190+ $0.6168 $117.1920
295+ $0.5971 $176.1445
400+ $0.5775 $231.0000
520+ $0.5590 $290.6800
695+ $0.5013 $348.4035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,209 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess